TelephoneStuff.com ITT Cortelco Orator Speaker Box 010700-00A

Description
The Orator Speaker Box is a monitor speaker designed to be installed on 1A1 and 1A2 Key Telephones and can also be connected to a 2500 style instrument. This product is not a plug and play device. It may require a telephone technician to connect.
Description
The Orator Speaker Box is a monitor speaker designed to be installed on 1A1 and 1A2 Key Telephones and can also be connected to a 2500 style instrument. This product is not a plug and play device. It may require a telephone technician to connect.

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco Orator Speaker Box - 010700-00A - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco Orator Speaker Box
010700-00A
ITT Cortelco Orator Speaker Box 010700-00A
The Orator Speaker Box is a monitor speaker designed to be installed on 1A1 and 1A2 Key Telephones and can also be connected to a 2500 style instrument. This product is not a plug and play device. It may require a telephone technician to connect.

The Orator Speaker Box is a monitor speaker designed to be installed on 1A1 and 1A2 Key Telephones and can also be connected to a 2500 style instrument. This product is not a plug and play device. It may require a telephone technician to connect.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 010700-00A
Product Name ITT Cortelco Orator Speaker Box
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details