TelephoneStuff.com Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 11-Point Terminal Block is designed for use with Weatherproof Speaker Amplifier Enclosure (Model #: 758-001). | |
| 110 Disconnect Terminal Block disconnect terminal block for locations where network administration is required. Features: - Permits circuit isolation without removing patch cords or cross-connect wire - The "look both... | |
| 6mm black on white, polyolefin tape, terminal block label. Features - Tapes offer crisp, clear legends with superior legibility - Print terminal block labels ranging in size from .24" to... | |
| Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded,... | |
| N.E.A.R. Terminal Block Electrical Cover is designed to offer added protection against the effects of weather on wires and connections. Deisgned for use with A-Series speakers (models: A2, A6, and... | |
| Plastic cover connected to the 44A terminal block using a single captive retaining screw. | |
| Provides a convenient way to attach ground wires to racks or cabinets using (1) #12-24 screw (not included). Holds up to (2) #4 gauge wires. Features: - Zinc plated -... | |
| Terminal block 600V/30A channel clamp. Features: - Accepts 10-22 AWG - Rated at 600 V, 30 amp - Withstands temperatures up to +150° C max - Centerline Spacing: .375" Pitch... | |
| Terminal block with 10 screw terminal posts. Molded of non-conductive plastic. Designed for making connections between station wiring and telephone set mounting cords. Cover (101A) sold separately. | |
| Terminal block with 4 screw terminal posts. Molded of non-conductive plastic with a separate cover connected to the base using a single captive retaining screw. Designed for making connections between... | |
| Terminal block with 4 screw terminal posts. Molded of non-conductive plastic. Designed for making connections between station wiring and telephone set mounting cords. Features: - Separate base and cover -... | |
| Terminal block with 6 screw terminal posts. Molded of non-conductive plastic with a separate cover connected to the base using a single captive retaining screw. Designed for making connections between... | |
| Terminal Block without Cover - 6 Screw Posts. Block Features: - Terminal block with 6 screw terminal posts - Molded of non-conductive plastic - Designed for making connections between station... | |
| Wall bracket used with 110TA1-50. |