TelephoneStuff.com Valcom 2' x 2' Lay-in Ceiling Speaker (2 Pack) V-9022A-2

Description
2' x 2' Lay-in Ceiling Speaker is an 8" speaker assembly with speaker, amplifier, and volume control mounted in 2' x 2' grille with integral backbox. Features: - Excellent voice and music reproduction - Built-in 1 watt amplifier - Aesthetically pleasing white grille - Integral plenum rated backbox meets or exceeds ASTM E84 flame and smoke test - Replaces a 2' by 2' or half of a 2' by 4' ceiling tile - Four seismic tabs provided for additional mounting integrity - Baked enamel finish - 8” (20.32 cm) speaker - Frequency Response: 80 Hz to 15 kHz
Description
2' x 2' Lay-in Ceiling Speaker is an 8" speaker assembly with speaker, amplifier, and volume control mounted in 2' x 2' grille with integral backbox. Features: - Excellent voice and music reproduction - Built-in 1 watt amplifier - Aesthetically pleasing white grille - Integral plenum rated backbox meets or exceeds ASTM E84 flame and smoke test - Replaces a 2' by 2' or half of a 2' by 4' ceiling tile - Four seismic tabs provided for additional mounting integrity - Baked enamel finish - 8” (20.32 cm) speaker - Frequency Response: 80 Hz to 15 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom 2' x 2' Lay-in Ceiling Speaker (2 Pack) - V-9022A-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 2' x 2' Lay-in Ceiling Speaker (2 Pack)
V-9022A-2
Valcom 2' x 2' Lay-in Ceiling Speaker (2 Pack) V-9022A-2
2' x 2' Lay-in Ceiling Speaker is an 8" speaker assembly with speaker, amplifier, and volume control mounted in 2' x 2' grille with integral backbox. Features: - Excellent voice and music reproduction - Built-in 1 watt amplifier - Aesthetically pleasing white grille - Integral plenum rated backbox meets or exceeds ASTM E84 flame and smoke test - Replaces a 2' by 2' or half of a 2' by 4' ceiling tile - Four seismic tabs provided for additional mounting integrity - Baked enamel finish - 8” (20.32 cm) speaker - Frequency Response: 80 Hz to 15 kHz

2' x 2' Lay-in Ceiling Speaker is an 8" speaker assembly with speaker, amplifier, and volume control mounted in 2' x 2' grille with integral backbox.
Features:
- Excellent voice and music reproduction
- Built-in 1 watt amplifier
- Aesthetically pleasing white grille
- Integral plenum rated backbox meets or exceeds ASTM E84 flame and smoke test
- Replaces a 2' by 2' or half of a 2' by 4' ceiling tile
- Four seismic tabs provided for additional mounting integrity
- Baked enamel finish
- 8” (20.32 cm) speaker
- Frequency Response: 80 Hz to 15 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9022A-2
Product Name Valcom 2' x 2' Lay-in Ceiling Speaker (2 Pack)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers