TelephoneStuff.com Bogen 7.5 Watt Easy Design Horn Loudspeaker HS7EZ

Description
Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control - 12" lead wire for electrical connections - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 7.5-watt - Frequency Response: 250 Hz to 14 kHz - Impedance: 653 ohms - Dispersion: 120 degrees
Description
Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control - 12" lead wire for electrical connections - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 7.5-watt - Frequency Response: 250 Hz to 14 kHz - Impedance: 653 ohms - Dispersion: 120 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen 7.5 Watt Easy Design Horn Loudspeaker - HS7EZ - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 7.5 Watt Easy Design Horn Loudspeaker
HS7EZ
Bogen 7.5 Watt Easy Design Horn Loudspeaker HS7EZ
Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control - 12" lead wire for electrical connections - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 7.5-watt - Frequency Response: 250 Hz to 14 kHz - Impedance: 653 ohms - Dispersion: 120 degrees

Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems.
Features:
- 15-watt single-tap speaker
- Stepped attenuator volume control
- 12" lead wire for electrical connections
- Designed for 70V amplifier outputs
- Tilt and swivel mounting base for flexibility in coverage
- Weatherproof, all-metal construction
- Textured mocha enamel finish
- Power Rating (RMS): 7.5-watt
- Frequency Response: 250 Hz to 14 kHz
- Impedance: 653 ohms
- Dispersion: 120 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HS7EZ
Product Name Bogen 7.5 Watt Easy Design Horn Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details