TelephoneStuff.com Aiphone Horn Speaker, 8 Ohm/70 V and 16 Watts AH-16TN

Description
Horn Speaker, 8 Ohm/70 V and 16 Watts. Features: - Built-in 70V transformer, providing 1, 2, 4, 8, & 16 Watt taps, and 8 ohms - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectible wattage taps - Universal swivel mount base - Beige baked enamel finish - Use with High-power (AP-M) system, set on 8 Ohm tap for two-way communication
Description
Horn Speaker, 8 Ohm/70 V and 16 Watts. Features: - Built-in 70V transformer, providing 1, 2, 4, 8, & 16 Watt taps, and 8 ohms - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectible wattage taps - Universal swivel mount base - Beige baked enamel finish - Use with High-power (AP-M) system, set on 8 Ohm tap for two-way communication

Suppliers

Company
Product
Description
Supplier Links
Aiphone Horn Speaker, 8 Ohm/70 V and 16 Watts - AH-16TN - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Horn Speaker, 8 Ohm/70 V and 16 Watts
AH-16TN
Aiphone Horn Speaker, 8 Ohm/70 V and 16 Watts AH-16TN
Horn Speaker, 8 Ohm/70 V and 16 Watts. Features: - Built-in 70V transformer, providing 1, 2, 4, 8, & 16 Watt taps, and 8 ohms - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectible wattage taps - Universal swivel mount base - Beige baked enamel finish - Use with High-power (AP-M) system, set on 8 Ohm tap for two-way communication

Horn Speaker, 8 Ohm/70 V and 16 Watts.
Features:
- Built-in 70V transformer, providing 1, 2, 4, 8, & 16 Watt taps, and 8 ohms
- High intelligibility, used for paging into large or high noise areas
- All metal weather proof construction for indoor or outdoor use
- Screwdriver selectible wattage taps
- Universal swivel mount base
- Beige baked enamel finish
- Use with High-power (AP-M) system, set on 8 Ohm tap for two-way communication

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AH-16TN
Product Name Aiphone Horn Speaker, 8 Ohm/70 V and 16 Watts
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - SDC22F - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
BK Series -  - Knowles
Specs
Impedance 30 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details