TelephoneStuff.com Valcom Metal Bridge for 8" Ceiling Speaker V-9914M

Description
Metal Bridge for 8" Ceiling Speaker used to support backbox (V-9915M) for 8" ceiling speakers (V-1020C, V-1220, V-1060A).
Description
Metal Bridge for 8" Ceiling Speaker used to support backbox (V-9915M) for 8" ceiling speakers (V-1020C, V-1220, V-1060A).

Suppliers

Company
Product
Description
Supplier Links
Valcom Metal Bridge for 8" Ceiling Speaker - V-9914M - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Metal Bridge for 8" Ceiling Speaker
V-9914M
Valcom Metal Bridge for 8" Ceiling Speaker V-9914M
Metal Bridge for 8" Ceiling Speaker used to support backbox (V-9915M) for 8" ceiling speakers (V-1020C, V-1220, V-1060A).

Metal Bridge for 8" Ceiling Speaker used to support backbox (V-9915M) for 8" ceiling speakers (V-1020C, V-1220, V-1060A).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9914M
Product Name Valcom Metal Bridge for 8" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Built-in Loudspeaker - CMX20T - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details