TelephoneStuff.com Bogen N.E.A.R. Orbit Ceiling Speaker OCS1

Description
N.E.A.R. Orbit Ceiling Speaker is an ideal choice for various types of ceiling environments. Orbit Ceiling Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound - Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering - Wide-dispersion coaxial driver for broad, even coverage - Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Extremely good off-axis response - Computer-matched venting system for full bass output - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Attachment point for seismic cable (safety cable) - Input terminal cover with knockouts and safety eyelet provides protection for connections - Low-resonance cabinet structure - Off-white textured finish; easily painted to match theme decors - Attractive, contemporary, sturdy steel grille assembly with fine perforation(s) - Frequency Response: 45 Hz to 19 kHz - LF Driver: 6-1/2" MDT metal-alloy cone - Impedance: Low-16 ohms / High-70V/100V - Baffle Material: Fire-rated (94VO) ABS - Back Can Material: Heavy-gauge plated steel - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Ceiling Speaker - (1) Input Terminal Cover (2 halves) - (1) Snap-Lock Input Connector - (4) Screws
Description
N.E.A.R. Orbit Ceiling Speaker is an ideal choice for various types of ceiling environments. Orbit Ceiling Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound - Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering - Wide-dispersion coaxial driver for broad, even coverage - Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Extremely good off-axis response - Computer-matched venting system for full bass output - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Attachment point for seismic cable (safety cable) - Input terminal cover with knockouts and safety eyelet provides protection for connections - Low-resonance cabinet structure - Off-white textured finish; easily painted to match theme decors - Attractive, contemporary, sturdy steel grille assembly with fine perforation(s) - Frequency Response: 45 Hz to 19 kHz - LF Driver: 6-1/2" MDT metal-alloy cone - Impedance: Low-16 ohms / High-70V/100V - Baffle Material: Fire-rated (94VO) ABS - Back Can Material: Heavy-gauge plated steel - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Ceiling Speaker - (1) Input Terminal Cover (2 halves) - (1) Snap-Lock Input Connector - (4) Screws

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. Orbit Ceiling Speaker - OCS1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. Orbit Ceiling Speaker
OCS1
Bogen N.E.A.R. Orbit Ceiling Speaker OCS1
N.E.A.R. Orbit Ceiling Speaker is an ideal choice for various types of ceiling environments. Orbit Ceiling Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound - Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering - Wide-dispersion coaxial driver for broad, even coverage - Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Extremely good off-axis response - Computer-matched venting system for full bass output - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Attachment point for seismic cable (safety cable) - Input terminal cover with knockouts and safety eyelet provides protection for connections - Low-resonance cabinet structure - Off-white textured finish; easily painted to match theme decors - Attractive, contemporary, sturdy steel grille assembly with fine perforation(s) - Frequency Response: 45 Hz to 19 kHz - LF Driver: 6-1/2" MDT metal-alloy cone - Impedance: Low-16 ohms / High-70V/100V - Baffle Material: Fire-rated (94VO) ABS - Back Can Material: Heavy-gauge plated steel - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Ceiling Speaker - (1) Input Terminal Cover (2 halves) - (1) Snap-Lock Input Connector - (4) Screws

N.E.A.R. Orbit Ceiling Speaker is an ideal choice for various types of ceiling environments.
Orbit Ceiling Speaker Features:
- Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound
- Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering
- Wide-dispersion coaxial driver for broad, even coverage
- Stable, high definition metal-alloy cone
- High-efficiency drivers deliver superior performance
- Extremely good off-axis response
- Computer-matched venting system for full bass output
- Magnetic liquid (Ferrofluid) injected into magnet gap
- Constant lubrication of the gap prevents oxidation from occurring
- Voice coil is most efficiently cooled by fluid path rather than air
- High power handling capability for foreground sound
- Selectable power taps via front-mounted control
- 16-ohm input for non-transformer multi-speaker systems
- Easy wiring with snap-on connector
- Connector provides loop-through to next speaker
- Attachment point for seismic cable (safety cable)
- Input terminal cover with knockouts and safety eyelet provides protection for connections
- Low-resonance cabinet structure
- Off-white textured finish; easily painted to match theme decors
- Attractive, contemporary, sturdy steel grille assembly with fine perforation(s)
- Frequency Response: 45 Hz to 19 kHz
- LF Driver: 6-1/2" MDT metal-alloy cone
- Impedance: Low-16 ohms / High-70V/100V
- Baffle Material: Fire-rated (94VO) ABS
- Back Can Material: Heavy-gauge plated steel
- Terminations: 4 terminal snap-lock input connector
Package Contents:
- (1) Orbit Ceiling Speaker
- (1) Input Terminal Cover (2 halves)
- (1) Snap-Lock Input Connector
- (4) Screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number OCS1
Product Name Bogen N.E.A.R. Orbit Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-29F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
3 suppliers