TelephoneStuff.com Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Fast loading P1™ Label Cassette includes both label material and ribbon to make changing labels easy. Features: - Meets print performance requirements of MIL-M-81531 and MIL-STD-202F Method 215A, Solution A,... | |
| Heat shrink with a 4:1 shrink ratio is designed be used to insulate and protect oversized electrical and electronic components, cables, terminals and connectors. Tubing Features: - RoHS compliant -... | |
| LS3E heat shrink, 0.13" OD x 0.5" W, white. All are sold on rolls of 100 Markers, except LHSW-1, LHSW-3, & LHSW-6 which are sold on rolls of 200. Features:... | |
| Thermo-shrink heavy-wall heat shrinkable tubing has an adhesive liner providing complete insulation and protection to electrical splices in above ground, underground or underwater applications. Features - TS-46 irradiated cross-linked polyolefin... | |
| Thermo-Shrink Medium-Wall Heat Shrinkable End Caps protect cable ends during storage. Package of 5. Features - TS-46 irradiated cross-linked polyolefin - Adhesive liner provides complete environmental protection and insulation -... | |
| Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks are space saving with each no-waste dispenser holding up to four feet of thin-wall tubing. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard... | |
| Thermo-Shrink Thin-Wall Heat Shrinkable Tubing forms though, smooth insulated covering resistant to common fluids and solvents. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Flam-retardant material... |