TelephoneStuff.com Panasonic USB Speaker/Handset KX-TS710

Description
USB Speaker/Handset provides Easy Plug-n-Play Setup, Compact Design and High-Quality 8-kHz Sound for Computers and Laptops. Speaker/Handset Features: - 3-in-1 Design: High-quality PC Speaker, Hands-free Internet Speakerphone, and Handset - Ideal portability lets you carry it together with your PC for use in the office or out - IP Soft Phone Speaker - allows for hands-free Internet calls when you are too busy to leave your PC or when you want to converse while using the PC - IP Soft Phone Handset - can be used just like an ordinary telephone, for people who prefer to pick up the phone and hold it to their ear to converse - this also enables private, secure internet calling because the sound does not leak to other people in the area - PC Speaker for Easy Listening provides high quality 8-kHz sound with your laptop computer for an easier and more comfortable listening experience - Interface: USB 1.1 - Power Supply: USB powered - Dimensions: 4.6" H x 1.8" W x 1.6" D - Available in Black (KX-TS710B) or Silver (KX-TS710S)
Description
USB Speaker/Handset provides Easy Plug-n-Play Setup, Compact Design and High-Quality 8-kHz Sound for Computers and Laptops. Speaker/Handset Features: - 3-in-1 Design: High-quality PC Speaker, Hands-free Internet Speakerphone, and Handset - Ideal portability lets you carry it together with your PC for use in the office or out - IP Soft Phone Speaker - allows for hands-free Internet calls when you are too busy to leave your PC or when you want to converse while using the PC - IP Soft Phone Handset - can be used just like an ordinary telephone, for people who prefer to pick up the phone and hold it to their ear to converse - this also enables private, secure internet calling because the sound does not leak to other people in the area - PC Speaker for Easy Listening provides high quality 8-kHz sound with your laptop computer for an easier and more comfortable listening experience - Interface: USB 1.1 - Power Supply: USB powered - Dimensions: 4.6" H x 1.8" W x 1.6" D - Available in Black (KX-TS710B) or Silver (KX-TS710S)

Suppliers

Company
Product
Description
Supplier Links
Panasonic USB Speaker/Handset - KX-TS710 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic USB Speaker/Handset
KX-TS710
Panasonic USB Speaker/Handset KX-TS710
USB Speaker/Handset provides Easy Plug-n-Play Setup, Compact Design and High-Quality 8-kHz Sound for Computers and Laptops. Speaker/Handset Features: - 3-in-1 Design: High-quality PC Speaker, Hands-free Internet Speakerphone, and Handset - Ideal portability lets you carry it together with your PC for use in the office or out - IP Soft Phone Speaker - allows for hands-free Internet calls when you are too busy to leave your PC or when you want to converse while using the PC - IP Soft Phone Handset - can be used just like an ordinary telephone, for people who prefer to pick up the phone and hold it to their ear to converse - this also enables private, secure internet calling because the sound does not leak to other people in the area - PC Speaker for Easy Listening provides high quality 8-kHz sound with your laptop computer for an easier and more comfortable listening experience - Interface: USB 1.1 - Power Supply: USB powered - Dimensions: 4.6" H x 1.8" W x 1.6" D - Available in Black (KX-TS710B) or Silver (KX-TS710S)

USB Speaker/Handset provides Easy Plug-n-Play Setup, Compact Design and High-Quality 8-kHz Sound for Computers and Laptops.
Speaker/Handset Features:
- 3-in-1 Design: High-quality PC Speaker, Hands-free Internet Speakerphone, and Handset
- Ideal portability lets you carry it together with your PC for use in the office or out
- IP Soft Phone Speaker - allows for hands-free Internet calls when you are too busy to leave your PC or when you want to converse while using the PC
- IP Soft Phone Handset - can be used just like an ordinary telephone, for people who prefer to pick up the phone and hold it to their ear to converse - this also enables private, secure internet calling because the sound does not leak to other people in the area
- PC Speaker for Easy Listening provides high quality 8-kHz sound with your laptop computer for an easier and more comfortable listening experience
- Interface: USB 1.1
- Power Supply: USB powered
- Dimensions: 4.6" H x 1.8" W x 1.6" D
- Available in Black (KX-TS710B) or Silver (KX-TS710S)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number KX-TS710
Product Name Panasonic USB Speaker/Handset
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers