TelephoneStuff.com Bogen NEAR 8ohm Rock Landscape Speaker - Sandstone R6S

Description
Bogen NEAR 8ohm Rock Landscape Speakers - Sandstone are completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 100W - Impedance: 8-ohms - Sensitivity (1W@1m): 88dBspl - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D
Description
Bogen NEAR 8ohm Rock Landscape Speakers - Sandstone are completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 100W - Impedance: 8-ohms - Sensitivity (1W@1m): 88dBspl - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D

Suppliers

Company
Product
Description
Supplier Links
Bogen NEAR 8ohm Rock Landscape Speaker - Sandstone - R6S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen NEAR 8ohm Rock Landscape Speaker - Sandstone
R6S
Bogen NEAR 8ohm Rock Landscape Speaker - Sandstone R6S
Bogen NEAR 8ohm Rock Landscape Speakers - Sandstone are completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 100W - Impedance: 8-ohms - Sensitivity (1W@1m): 88dBspl - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D

Bogen NEAR 8ohm Rock Landscape Speakers - Sandstone are completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where
a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck.
Features:
- Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker
- Rugged, heavy, and realistic
- 2-way design
- 6" MDT mid/bass
- 1-1/8" titanium inverted-dome tweeter
- Frequency Response: 75Hz - 20kHz
- Power Handling: 100W
- Impedance: 8-ohms
- Sensitivity (1W@1m): 88dBspl
- Sound Dispersion: Horiz - 100°, Vert - 45
- Dimensions (in.): 10" H x 18" W x 14" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R6S
Product Name Bogen NEAR 8ohm Rock Landscape Speaker - Sandstone
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers