TelephoneStuff.com Datasheets for Voltage Converters and Voltage Inverters
Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa).
Voltage Converters and Voltage Inverters: Learn more
| Product Name | Notes |
|---|---|
| 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le, ham and CB radios, test bench supplies,... | |
| 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le, and CB radios, test bench... | |
| 15 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le, and CB radios, test bench supplies, tape... | |
| 20 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le, ham and CB radios, test bench supplies,... | |
| 2000 Watt APS PowerVerter-Inverter /Charger. Tripp Lite 2000 Watt APS Features: - Expandable UPS protection for a basic power application - Automatic uninterruptable power for large loads and critical equipment... | |
| 2000 Watt High Surge PowerVerter Plus Inverter. Features: - Conveniently and econimically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office... | |
| 2000 Watt Powerverter Inverter/charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2000 watts of continuous 230V AC power from a 12V battery set or... | |
| 2400 Watt 24V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency... | |
| 2400 Watt 48V APS PowerVerter-Inverter /Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment - The unit allows telecom... | |
| 2400 Watt High Surge PowerVerter Plus Inverter. Features: - Conveniently and economically converts the 12/24V DC Battery power of automobiles, RVs and service trucks to 120V AC to run office... | |
| 2400 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter - Supplies up to 2400 watts of continuous 230V AC power from a 24V battery set or... | |
| 25 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le, and CB radios, test bench supplies, tape... | |
| 250 Watt Dual Outlet Isolation Power Inverter. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Serves as an inexpensive alternative to the... | |
| 2500 Watt PowerVerter Inverter/Charger. Features: - 3-function DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive... | |
| 30 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Precision Regulated DC power supplies are ideal for commercial/land-mobi le and... | |
| 50 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le, ham and CB radios, test bench supplies,... | |
| 500 Watt Powerverter Inverter/Charger with Auto Line-to-Battery Switchover. Features: - 3-function DC-to-AC inverter supplies up to 500 watts of continuous 230V AC power to 2 AC outlets from any 12V... | |
| 60 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobi le and CB radios, test bench supplies, tape... | |
| 600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz... | |
| 600W PowerVerter Ultra-Compact Power Inverter. Features: - Harness your vehicle's battery to efficiently power appliances, small electronics and office equipment on the road - Ultra-compact, lightweight metal case design is... | |
| 700 Watt PowerVerter Ultra-Compact Inverter continuously supplies up to 700W of 120V AC power to 3 AC outlets from any 12V battery. Featuring an ultra-compact, lightweight design with metal housing. | |
| 75-amp-hour battery inverter for new APS models. Used with all PowerVerter models which accept 12V DC input. Features: - 12 Volt DC input - Sealed - Maintenance-free - Fits in... | |
| Automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Power Cord - Surge Protection | |
| Back-ups ES 8 Outlet 350VA 120V Power Inverter. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators - USB connectivity | |
| Conveniently and econimically converts the 12/24V DC battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more. Industrial-Strength power... | |
| Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V). Ideal for commercial/land-mobi le, and CB radios, test bench supplies, tape players and amplifiers. Crowbar Protection on units 15-amps... | |
| Expandable UPS Protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control and auto sensing and switching from AC to... | |
| Expandable UPS protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring frequency control and auto sensing and switching from AC to battery power, serves... | |
| Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1250 watts of 120V AC power to... | |
| Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to... | |
| PowerVerter APS Inverter/Charger is a standalone power source or an automotive inverter supplies up to 750 watts of continuous 120V AC power to 2 AC outlets from any 12V battery... |