TelephoneStuff.com Datasheets for Tube and Pipe Bending Machines
Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius.
Tube and Pipe Bending Machines: Learn more
| Product Name | Notes |
|---|---|
| 1/2" through 1-1/4" Rigid/IMC Bending Shoe. | |
| 1/2" through 1-1/4" Roller Support coated with PVC. | |
| 40 Mil PVC Coated Rigid 1/2" through 1-1/4" Shoe. | |
| Cat. No. 51201 bender head with Cat. No. 50473 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 1/2" - Radius: 4" - Easy-to-read, cast-in,... | |
| Cat. No. 51202 bender head with Cat. No. 50473 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 3/4" - Radius: 5" - Rigid: 1/2"... | |
| Cat. No. 51203 bender head with Cat. No. 50474 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 1" - Radius: 7" - Rigid: 3/4"... | |
| Choose 882 for EMT bends or 882CB models for EMT, IMC and Rigid Conduit. Features - Simple, accurate and easy to use - Flip-Top hinged frame top plate opens for... | |
| Ductile iron bender head with lifetime guarantee. Features: - Bends 1/2 incn EMT conduit - 4" inside bending radius - Cushioned handle for improved grip and comfort - Full-featured Zip... | |
| Ductile iron bender head with lifetime guarantee. Features: - Bends 3/4 incn EMT, 1/2 inch rigid and 1/2 inch IMC conduit - 5" inside bending radius - Cushioned handle for... | |
| Ductile iron construction for added durability. Features: - Heat-treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for... | |
| Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 3/4" - Radius: 5" - Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides - Countersunk,... | |
| For 1/2" (13 mm) EMT only, also has 45 degree bend center-marker and cast-in offset formula in addition to the multipliers. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced... | |
| Lightweight aluminum construction for easy handling. Features: - Heat treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch... | |
| Rugged, steel construction for long-term durability. Features: - Fits in models 74-001, 74-002, 74-010, 74-011, 74-031 and 74-032 - Baked-on blue enamel finish resists corrosion and enhances visibility - Convenient... | |
| Rugged, steel construction for long-term durability. Features: - Fits in models 74-003, 74-012 and 74-033 - Baked-on blue enamel finish resists corrosion and enhances visibility - Convenient bending guide for... | |
| Rugged, steel construction for long-term durability. Features: - Fits in models 74-006, 74-013 and 74-036 - Baked-on blue enamel finish resists corrosion and enhances visibility - Convenient bending guide for... | |
| Steel shaft with rubber grip and conduit bender-shaped head. Features: - Includes velour pouch to protect head |