TelephoneStuff.com Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 19" Gangable Rack Enclosure - 44 Space, wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are... | |
| 192 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and... | |
| 2 Line Terminal Box provides modular access to a wired entry point or as a unprotected network interface in premise wiring applications. Features: - Allows multiple station runs from a... | |
| 2 Line Terminal Box without Modular Jack provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a... | |
| 2-Panel Rack Mount Enclosure with security, durability, and ease of use allowing maximum performance. Features: - Enhanced rear cover to limit rear access from anyone other than the installer/technician -... | |
| 24-Simplex Fiber Optic Rack Mount Enclosure. Features: - High quality material and folded edge design allow for strength and durability - Provides easy access for splicing and maintaining cable organization... | |
| 3-Gang Electrical Back Box. Back Box Features: - Designed for the AN-8050DS Door Station | |
| 3-Gang Indoor Surface Mount Box for AN-8050DS. Indoor Surface Mount Box Features: - Designed for the AN-8050DS Door Station | |
| 3-Gang Vertical Stainless Steel Surface Mount Box. Surface Mount Box Features: - The SBX-3G is a surface mount stainless steel enclosure designed for mounting the AN-Series 3-gang stainless steel door... | |
| 4-conductor, screw terminals without modular cord. Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise... | |
| 4-conductor, screw terminals, with modular cord Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise... | |
| 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure. Features: - Supports both terminating and splicing fiber - Designed to fit all standard 19" racks and cabinets - Holds 4 fiber... | |
| 5-Gang Electrical Back Box. Back Box Features: - Designed for the AN-8031MS Master Station | |
| 5-Gang Surface Mount Box for AN-8031MS. Surface Mount Box Features: - Designed for the AN-8031MS Master Station | |
| 8U Security Wall Rack Enclosure is perfect for CAT5, Fiber, Voice, or almost any cabling need with its generous 20 inch deep chassis. Rack Enclosure Features: - Dimensions: 22.25 W... | |
| 96 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and... | |
| Accepts up to (12) FAP or FMP adapter panels, (1) splice tray holder (FST24H3) and (3) splice trays (FST24). Supports up to (96) ST*, (144) SC or (144) FJ fiber... | |
| Accepts up to (3) FAP or FMP adapter panels. Supports up to (24) ST*, (36) SC or (36) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy... | |
| Accepts up to (6) FAP or FMP adapter panels. Supports up to (48) ST*, (72) SC or (72) FJ fiber optic terminations. Includes a slide out/tilt down drawer for easy... | |
| Accepts up to (9) FAP or FMP adapter panels. Supports up to (72) ST*, (108) SC or (108) FJ fiber optic terminations. Dimensions: 5.23" H x 11.65" D x 19.0"... | |
| Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes... | |
| Economy rack mount enclosure. Features: - Cost-effective enclosure - Designed for smaller applications | |
| JB1 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1, TSR2 & TSR3. Features: - Comes... | |
| JB2 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1. TSR2 & TSR3. Features: - Comes... | |
| JBD raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1, TSR2 & TSR3. Features: - Comes... | |
| LEF-5 Desktop Terminal Box (no door release). | |
| Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving... | |
| Narrow Multi-Bay Rack Optimized for Video Cable Bundles. Select a VRK when looking for a stylish, modern broadcast-standard 22" wide enclosure. Horizontal lacing bars are ideal for quick tie-and-slide lacing... | |
| Opt-X 500 Rack Mount Enclosure, 1RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate... | |
| Opt-X 500 Rack Mount Enclosure, 2RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate... | |
| Opt-X 500 Rack Mount Enclosure, 3RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate... | |
| Opticom Fiber Optic Rack Mount Enclosure. Opticom (144) Fiber Optic Splice Enclosure. Holds up to (12) splice trays (FST6). Dimensions 6.83"H x 11.77"D x 19.0"W (173.5mm x 298.9mm x 482.6mm). | |
| Opticom QuickNet Rack Mount Fiber Cassette Patch Panel Enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack... | |
| Opticom QuickNet rack mount fiber enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack rails - Up... | |
| Page/Party junction boxes. Features: - Indoor or Outdoor - Metallic or Non-metallic - 22-point or 38-point Terminal - Hinged Door on Non-Metallic - Division 2 Approved (Model 9974) Returns: -... | |
| Provides homes with protection from high-energy transient voltage surges that can damage sensitive electronic circuits in computers, audio and video components and electronic appliances. Features: - 120/208V 3PY panel protector... | |
| Provides patching and fiber slack storage capability. Accepts all FSP adapter panels. The "technician's side" has facilities for securing the cable, storing fiber slack and arranging and identifying the terminated... | |
| Provides wired access to a wired entry point or as a unprotected network interface in premise wiring applications. Supports 1 line and allows multiple station runs from a service entry... | |
| Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides... | |
| Rackmount computer monitor enclosure. Features: - Adjustable clamps accommodate most 14" to 17" monitors - Clear plexi window protects screen - Hinged door provides access to controls - 9 rack... | |
| SmartRack 24U black enclosure is ideal for organizing and storing 19" rackmount servers and network/telecommunic ation equipment. Reinforced top supports an exterior monitor, keyboard, and mouse. SmartRacks ship pre-assembled. Features:... | |
| SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission... | |
| SPM-1500 series tactical microphones are completely field repairable, which means less down time from sending the unit in for repairs. Just remove the worn out component and replace it with... | |
| Terminal box for Aiphone parts LEF-10 or LEF-10S. (4-3/4" x 2-3/4" x 1-3/16") | |
| Terminal box for YAZ-90-3, desk top use. | |
| Terminal Box. Terminal Box Features: - For desk-top or surface wall mounting - 5' Cord - Compatible with TD-HB handset intercoms - Call Station Compatibility: - 1-Call Sub Station (TDW-1/A)... | |
| The 305 block provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a service entry point -... | |
| The new enclosures have been designed with added features to improve security, durability, ease of use and to allow maximum performance. Features: - Enhanced rear cover to limit rear access... | |
| Wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and... | |
| Wide stand-alone rack for superior convection and large cable bundles. Use WRK-SA enclosures when mounting equipment that demands space for substantial cable bundles. Solid design and stylish beveled corners are... |