TelephoneStuff.com Valcom Light Brown Open-Weave Grille Talkback Wall Speaker V-1062A

Description
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts
Description
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Suppliers

Company
Product
Description
Supplier Links
Valcom Light Brown Open-Weave Grille Talkback Wall Speaker - V-1062A - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Light Brown Open-Weave Grille Talkback Wall Speaker
V-1062A
Valcom Light Brown Open-Weave Grille Talkback Wall Speaker V-1062A
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Used with talkback page controls
- Excellent voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched parts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1062A
Product Name Valcom Light Brown Open-Weave Grille Talkback Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Home Audio, In-Ceiling Speaker - CS 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details