TelephoneStuff.com Avaya Square Indoor Box Speaker 5330-235

Description
Indoor surface mount paging speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Indoor surface mount - Full range speaker - Protective industrial enclosure - Suitable for beams and truss mounting - Perfect for home centers, warehouse stores, and industrial environments
Description
Indoor surface mount paging speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Indoor surface mount - Full range speaker - Protective industrial enclosure - Suitable for beams and truss mounting - Perfect for home centers, warehouse stores, and industrial environments

Suppliers

Company
Product
Description
Supplier Links
Avaya Square Indoor Box Speaker - 5330-235 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Square Indoor Box Speaker
5330-235
Avaya Square Indoor Box Speaker 5330-235
Indoor surface mount paging speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Indoor surface mount - Full range speaker - Protective industrial enclosure - Suitable for beams and truss mounting - Perfect for home centers, warehouse stores, and industrial environments

Indoor surface mount paging speaker enclosure with full-range speaker.
Features:
- Paging speaker enclosure
- Indoor surface mount
- Full range speaker
- Protective industrial enclosure
- Suitable for beams and truss mounting
- Perfect for home centers, warehouse stores, and industrial environments

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5330-235
Product Name Avaya Square Indoor Box Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers