TelephoneStuff.com Bogen Vandal Resistant Speaker VRS2

Description
Vandal Resistant Speaker is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Heavy duty #11-gauge stainless steel faceplate - Baffled steel guard protects the speaker from puncture - 3", weather-resistant, cone-type speaker - 25V transformer (tapped at 1/2 watt) - Transformer can be bypassed for 8-ohm operation - Grille openings are cross-positioned so that nothing can enter the speaker
Description
Vandal Resistant Speaker is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Heavy duty #11-gauge stainless steel faceplate - Baffled steel guard protects the speaker from puncture - 3", weather-resistant, cone-type speaker - 25V transformer (tapped at 1/2 watt) - Transformer can be bypassed for 8-ohm operation - Grille openings are cross-positioned so that nothing can enter the speaker

Suppliers

Company
Product
Description
Supplier Links
Bogen Vandal Resistant Speaker - VRS2 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Vandal Resistant Speaker
VRS2
Bogen Vandal Resistant Speaker VRS2
Vandal Resistant Speaker is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Heavy duty #11-gauge stainless steel faceplate - Baffled steel guard protects the speaker from puncture - 3", weather-resistant, cone-type speaker - 25V transformer (tapped at 1/2 watt) - Transformer can be bypassed for 8-ohm operation - Grille openings are cross-positioned so that nothing can enter the speaker

Vandal Resistant Speaker is a vandal-resistant speaker designed for reliable hands-free two-way communications.
Features:
- Heavy-duty vandal-resistant and weather-resistant construction
- Withstands attempts at vandalism in hostile environments
- Heavy duty #11-gauge stainless steel faceplate
- Baffled steel guard protects the speaker from puncture
- 3", weather-resistant, cone-type speaker
- 25V transformer (tapped at 1/2 watt)
- Transformer can be bypassed for 8-ohm operation
- Grille openings are cross-positioned so that nothing can enter the speaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VRS2
Product Name Bogen Vandal Resistant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - 66SF04-1SH - MISCO
Specs
Nominal Power 2 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details