TelephoneStuff.com Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| Attaches threaded rod directly to I-beam. Features: - Electro Zinc finish - Threaded rod and not are sold separately Returns and Cancellations: - Due to the specialized Made to Order... | |
| Available in two bolt sizes, 3/8 - 16 or 1/2 - 13. The beam clamps have a load rating of 660 lbs. Features: - Box of 25 | |
| Beam Clamp for Bogen's horn loudspeakers. Dimensions: - 2-1/8" (W) x 2" (H) x 3/4" (D) | |
| Big Beam Clamp (Package of 25). Clamp Features: - Fit flanges up to 3/4" and accept 3/8"-16 threaded components - Ideal for electrical, mechanical and HVAC applications - Threaded holes... | |
| CADDY BC200 series beam clamps fit flanges up to 5/8" and accept 1/4"-20 threaded components. Available pre-riveted to conduit/pipe hangers up to 2". Features: - Fits beam flanges 1/8" to... | |
| Easy "snap-in" attachment of up to three conduit clips. Features: - Automatic alignment with standard 1-1/2" electrical box knockouts and mounting holes - Package of 50 - Available in two... | |
| Fastens a 3/8" or 5/8" threaded rod to an I-beam. Features: - Material is cold-rolled steel - Finish is Gold over zinc plating | |
| Fit flanges up to 5/8" and accept 1/4"-20 threaded components. Available pre-riveted to conduit/pipe hangers up to 2". Features: - Fits beam flanges 1/8" to 5/8" - Supports 1/4" threaded... | |
| For attachment to beams or angles up to 3/4" (20 mm) thick. Features: - Accommodates rod sizes up to 1/2" diameter - Designed to allow swivel up to 15° from... | |
| Permits attachment of 1/4"-20 threaded components to the top or bottom flange of beams. Available in package of 100. Features: - Easy installation to steel members up to 3/4" (20... | |
| Rod Hanger Beam Clamp for attachment to beams or angles up to 3/4" (20 mm) thick. Model #2000037 available in box of 100, #2000050 in box of 50. Features: -... | |
| The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4"... | |
| The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Pre-riveted combinations available. Features: - Easy installation to beam flanges up to 1/2" - Supports 1/4"... | |
| The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beam. Features: - Built-in Smart Nut snaps directly onto 3/8-16" threaded rod and is adjustable and removable... | |
| The "lightweight-heavywe ight" alternative to malleable clamps for support of various components to beams. Pre-riveted combinations available. Features: - Assembly for conduit support - Easy installation to beam flanges up... | |
| The beam clamps have a load rating of 1200 lbs. Features: - Box of 25 - Electrogalvanized finish for enhanced corrosion protection - Available in 2 bolt sizes: - 3... | |
| The beam clamps have a load rating of 460 lbs. Features: - Electrogalvanized finish for enhanced corrosion protection - Box of 25 | |
| The beam clamps have a load rating of 460 lbs. Features: - Electrogalvanized finish for enhanced corrosion protection - Box of 50 | |
| The beam clamps have a load rating of 740 lbs when used in pairs. Features: - Box of 20 - Electrogalvanized finish for enhanced corrosion protection | |
| The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Lock nut and hardened cup point setscrew provide secure... | |
| The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Strut to beam flanges up to 3/4" thickness for... | |
| The J-Bolts provide a more secure attachment for industrial or seismic applications. Package of 25. | |
| The Malleable Beam Clamp is available for 3/8", 1/2" and 5/8" threaded rod to beam flanges up to 3/4" thick. 5/8" rod available in packs of 50, 3/8" and 1/2"... | |
| The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superior corrosion... | |
| The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection... | |
| The Retainer Straps provide a more secure attachment for industrial or seismic applications. Coated in Pregalvanized Zinc. Features: - Retainer length 9" (230 mm) - Beam Base Maximum length 6"... | |
| The Reversible Beam Clamps permit attachment of threaded rod (up to 5/8"-11) to top or bottom flanges (up to 3/4" thick). Features: - Reversible for attachment to top or bottom... | |
| The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 1 5/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit flanges... | |
| The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to... | |
| Used to suspend 1/4" or 3/8" threaded rods from beam flanges 1/8" to 3/4" thick. Features: - Static load limit 200 lbs. - Requires only a hammer to install | |
| Used to suspend 3/8" (plain) rod from beam flanges 1/8" to 3/4" thick. Features: - Static load limit 200 lbs. - Requires only a hammer to install |