TelephoneStuff.com Valcom 8 Inch Amplified Speaker without Grille VSA-1020C

Description
8" amplified speaker without grille. Features - Utilizes standard CAT 3, 5 or 6 cable - Excellent voice and music reproduction - 8" speaker w/o grille - Hardware included - Weight: 1.25 lbs (0.56 kg) - Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)
Description
8" amplified speaker without grille. Features - Utilizes standard CAT 3, 5 or 6 cable - Excellent voice and music reproduction - 8" speaker w/o grille - Hardware included - Weight: 1.25 lbs (0.56 kg) - Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)

Suppliers

Company
Product
Description
Supplier Links
Valcom 8 Inch Amplified Speaker without Grille - VSA-1020C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 8 Inch Amplified Speaker without Grille
VSA-1020C
Valcom 8 Inch Amplified Speaker without Grille VSA-1020C
8" amplified speaker without grille. Features - Utilizes standard CAT 3, 5 or 6 cable - Excellent voice and music reproduction - 8" speaker w/o grille - Hardware included - Weight: 1.25 lbs (0.56 kg) - Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)

8" amplified speaker without grille.
Features
- Utilizes standard CAT 3, 5 or 6 cable
- Excellent voice and music reproduction
- 8" speaker w/o grille
- Hardware included
- Weight: 1.25 lbs (0.56 kg)
- Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VSA-1020C
Product Name Valcom 8 Inch Amplified Speaker without Grille
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-45N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers