TelephoneStuff.com Speco Technologies 8" Speaker Combination with 70/25V.. G86TCG

Description
8" 5 watt speaker features a dual 70/25V transformer and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 wattage taps. They are all mounted and wired. Sold in packs of 6. Features: - Dual 70/25V transformer with wattage taps at 5, 2.5, 1, .5, and .25 - White metal grille - Mounted and wired - Speaker with volume control
Description
8" 5 watt speaker features a dual 70/25V transformer and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 wattage taps. They are all mounted and wired. Sold in packs of 6. Features: - Dual 70/25V transformer with wattage taps at 5, 2.5, 1, .5, and .25 - White metal grille - Mounted and wired - Speaker with volume control

Suppliers

Company
Product
Description
Supplier Links
Speco Technologies 8" Speaker Combination with 70/25V.. - G86TCG - TelephoneStuff.com
Huntington Beach, CA, USA
Speco Technologies 8" Speaker Combination with 70/25V..
G86TCG
Speco Technologies 8" Speaker Combination with 70/25V.. G86TCG
8" 5 watt speaker features a dual 70/25V transformer and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 wattage taps. They are all mounted and wired. Sold in packs of 6. Features: - Dual 70/25V transformer with wattage taps at 5, 2.5, 1, .5, and .25 - White metal grille - Mounted and wired - Speaker with volume control

8" 5 watt speaker features a dual 70/25V transformer and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 wattage taps. They are all mounted and wired. Sold in packs of 6.
Features:
- Dual 70/25V transformer with wattage taps at 5, 2.5, 1, .5, and .25
- White metal grille
- Mounted and wired
- Speaker with volume control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number G86TCG
Product Name Speco Technologies 8" Speaker Combination with 70/25V..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details