TelephoneStuff.com Wheelock Wall Mount Series ET-1080 Speaker Strobe dBA at.. ET-1080-R

Description
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built- in sync protocol - Sealed back speaker constuction for extra protection and improved audibility
Description
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built- in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Series ET-1080 Speaker Strobe dBA at.. - ET-1080-R - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Series ET-1080 Speaker Strobe dBA at..
ET-1080-R
Wheelock Wall Mount Series ET-1080 Speaker Strobe dBA at.. ET-1080-R
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built- in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling.
Features:
- High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ
- SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built- in sync protocol
- Sealed back speaker constuction for extra protection and improved audibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET-1080-R
Product Name Wheelock Wall Mount Series ET-1080 Speaker Strobe dBA at..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - KCN5FD - MISCO
Specs
Nominal Power 20 watts
Impedance 8 ohms
Sensitivity 96 dB
View Details