TelephoneStuff.com Pryme Radio Products EZTraQ-V GPS Speaker Mic with LCD.. EZTraQ-V

Description
EZTraQ-V GPS Speaker Mic with LCD Display combines GPS features with optional capability of transmitting data through 2-way communication. EZTraQ-V Features: - Intended for use as a traditional stand-alone GPS unit with the added benefit of transmitting location, text messages and tracking information over most 2-way radios and radio networks when connected to a 2-way receiver using optional interface cables - Unit operates as a traditional combination speaker microphone - Users may see and interact with other users in the field via LCD - Requires no additional equipment at the base station - LCD Display: 120x160 4 level grayscale screen - Support major brands or radios by optional types of cable - Radio-transmitted coordinates, track the movement for an activity group of 10 units - Built in GPS with Atmel Chipset supporting 16 parallel channel WAAS/EGNOS-enabled - Built in digital compass and thermometer - Track recording up to 50,000 points - Group ID Communication - Built-in graphic marks and expandable with scenic spots data - Function as G-mouse and PC-supported for navigation - Operate with external power source from USB cable w/o battery - Upgrade frimware through USB connection - PC Software for parameters setting, read GIS and log data, support different formats like Google Earth KMZ, GPX up to 40 types of navigating software - Does not include the cable to connect the EZTraQ-V to the portable radio
Description
EZTraQ-V GPS Speaker Mic with LCD Display combines GPS features with optional capability of transmitting data through 2-way communication. EZTraQ-V Features: - Intended for use as a traditional stand-alone GPS unit with the added benefit of transmitting location, text messages and tracking information over most 2-way radios and radio networks when connected to a 2-way receiver using optional interface cables - Unit operates as a traditional combination speaker microphone - Users may see and interact with other users in the field via LCD - Requires no additional equipment at the base station - LCD Display: 120x160 4 level grayscale screen - Support major brands or radios by optional types of cable - Radio-transmitted coordinates, track the movement for an activity group of 10 units - Built in GPS with Atmel Chipset supporting 16 parallel channel WAAS/EGNOS-enabled - Built in digital compass and thermometer - Track recording up to 50,000 points - Group ID Communication - Built-in graphic marks and expandable with scenic spots data - Function as G-mouse and PC-supported for navigation - Operate with external power source from USB cable w/o battery - Upgrade frimware through USB connection - PC Software for parameters setting, read GIS and log data, support different formats like Google Earth KMZ, GPX up to 40 types of navigating software - Does not include the cable to connect the EZTraQ-V to the portable radio

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products EZTraQ-V GPS Speaker Mic with LCD.. - EZTraQ-V - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products EZTraQ-V GPS Speaker Mic with LCD..
EZTraQ-V
Pryme Radio Products EZTraQ-V GPS Speaker Mic with LCD.. EZTraQ-V
EZTraQ-V GPS Speaker Mic with LCD Display combines GPS features with optional capability of transmitting data through 2-way communication. EZTraQ-V Features: - Intended for use as a traditional stand-alone GPS unit with the added benefit of transmitting location, text messages and tracking information over most 2-way radios and radio networks when connected to a 2-way receiver using optional interface cables - Unit operates as a traditional combination speaker microphone - Users may see and interact with other users in the field via LCD - Requires no additional equipment at the base station - LCD Display: 120x160 4 level grayscale screen - Support major brands or radios by optional types of cable - Radio-transmitted coordinates, track the movement for an activity group of 10 units - Built in GPS with Atmel Chipset supporting 16 parallel channel WAAS/EGNOS-enabled - Built in digital compass and thermometer - Track recording up to 50,000 points - Group ID Communication - Built-in graphic marks and expandable with scenic spots data - Function as G-mouse and PC-supported for navigation - Operate with external power source from USB cable w/o battery - Upgrade frimware through USB connection - PC Software for parameters setting, read GIS and log data, support different formats like Google Earth KMZ, GPX up to 40 types of navigating software - Does not include the cable to connect the EZTraQ-V to the portable radio

EZTraQ-V GPS Speaker Mic with LCD Display combines GPS features with optional capability of transmitting data through 2-way communication.
EZTraQ-V Features:
- Intended for use as a traditional stand-alone GPS unit with the added benefit of transmitting location, text messages and tracking information over most 2-way radios and radio networks when connected to a 2-way receiver using optional interface cables
- Unit operates as a traditional combination speaker microphone
- Users may see and interact with other users in the field via LCD
- Requires no additional equipment at the base station
- LCD Display: 120x160 4 level grayscale screen
- Support major brands or radios by optional types of cable
- Radio-transmitted coordinates, track the movement for an activity group of 10 units
- Built in GPS with Atmel Chipset supporting 16 parallel channel WAAS/EGNOS-enabled
- Built in digital compass and thermometer
- Track recording up to 50,000 points
- Group ID Communication
- Built-in graphic marks and expandable with scenic spots data
- Function as G-mouse and PC-supported for navigation
- Operate with external power source from USB cable w/o battery
- Upgrade frimware through USB connection
- PC Software for parameters setting, read GIS and log data, support different formats like Google Earth KMZ, GPX up to 40 types of navigating software
- Does not include the cable to connect the EZTraQ-V to the portable radio

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number EZTraQ-V
Product Name Pryme Radio Products EZTraQ-V GPS Speaker Mic with LCD..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC3WP-E - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details