TelephoneStuff.com Avaya Ceiling Speaker/Grill/Tile Bridge 5330-215

Description
Ceiling speaker with grill and suspended tile bridge. Features: - Ceiling speaker with grill - Flush mount - Includes mounting tile bridge - Decorative white grille - Ideal for offices, stores, restaurants, and hotel lobbies
Description
Ceiling speaker with grill and suspended tile bridge. Features: - Ceiling speaker with grill - Flush mount - Includes mounting tile bridge - Decorative white grille - Ideal for offices, stores, restaurants, and hotel lobbies

Suppliers

Company
Product
Description
Supplier Links
Avaya Ceiling Speaker/Grill/Tile Bridge - 5330-215 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Ceiling Speaker/Grill/Tile Bridge
5330-215
Avaya Ceiling Speaker/Grill/Tile Bridge 5330-215
Ceiling speaker with grill and suspended tile bridge. Features: - Ceiling speaker with grill - Flush mount - Includes mounting tile bridge - Decorative white grille - Ideal for offices, stores, restaurants, and hotel lobbies

Ceiling speaker with grill and suspended tile bridge.
Features:
- Ceiling speaker with grill
- Flush mount
- Includes mounting tile bridge
- Decorative white grille
- Ideal for offices, stores, restaurants, and hotel lobbies

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5330-215
Product Name Avaya Ceiling Speaker/Grill/Tile Bridge
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-PSS-15N08SM-YTRQCT-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details