TelephoneStuff.com Valcom Wall Mount Talkback Voice Over IP Speaker VIP-430

Description
Wall Mount Talkback Voice Over IP Speaker provides convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Wall Mount Talkback Voice Over IP Speaker provides convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Wall Mount Talkback Voice Over IP Speaker - VIP-430 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Wall Mount Talkback Voice Over IP Speaker
VIP-430
Valcom Wall Mount Talkback Voice Over IP Speaker VIP-430
Wall Mount Talkback Voice Over IP Speaker provides convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request.

Wall Mount Talkback Voice Over IP Speaker provides convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount.
Voice Over IP Speakers Features:
- Excellent Music and Voice Quality
- Inconspicuous Front Accessible Volume Control
Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating
- Durable White Acrylic Baked Enamel Finish
- Built-In Amplifier
- Includes Trim T-Bar
- Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements
- Remote Feature Setup including volume control can be accomplished via a web browser
- UL Approved
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-430
Product Name Valcom Wall Mount Talkback Voice Over IP Speaker
Application Paging; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers & Transducers - SCS300MDB - VAST STOCK CO., LIMITED
Mallory Sonalert Products, Inc.
View Details
2 suppliers