TelephoneStuff.com Datasheets for Isolation Transformers
Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1000 Watt 4 Outlet Isolation Transformer offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression. Features: - Design serves as an inexpensive alternative to the installation... | |
| 500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Supports combined loads up to 500 watts continuous/... | |
| Ground loop isolation transformer is an accessory for POD7C/7CW. | |
| IS 1000 Hospital Grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression - Internal low-impedence isolation transformer with Faraday shield offers 100%... | |
| IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation... | |
| IS 500 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation... | |
| Smart-UPS RT Tower Isolation/Step-Down Transformer. Features: - Designed for use as an isolation transformer and it also functions as a step-down transformer - Heavy duty design - Black finish |