TelephoneStuff.com Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| 10" Deep Single Rack 2 RMS Shelf. Shelf Features: - Supports up to 75 lbs. - Designed to fit all 19" racks and cabinets | |
| 10" Deep Vented Rack Shelf, 2 RMS. Features: - Supports up to 50 lbs - Provides air flow to ventilate - #12 rack screws included | |
| 15 inch deep vented rack shelf, 3 RMS. Features: - Supports up to 50 lbs - Provides air flow to ventilate - #12 rack screws included | |
| 15" Deep Mounting Shelf for 19" Wall-Mount Rack provides a Convenient 15" Deep Shelf for Miscellaneous Equipment, Test Gear, etc. Wall-Mount Rack Features: - Made of Sturdy .090 Aluminum -... | |
| 18" Deep Equipment Shelf has formed construction for stiffness and all mounting hardware is provided. Allows cable access in rear when used in 24" deep cabinet. Equipment Shelf Features: -... | |
| 19" Equipment Shelf Relay Rack mount with a shelf depth of 15.50" and 21.75". Equipment Shelf Rack Features: - Formed construction for strength - Multiple rack mounting positions - 150... | |
| 19" front mount shelf, steel. Features: - Product Type - Shelves - Color - Black - Load Rating - 30 lbs - Dimensions - 1.7"H x 19.0"W x 15.2"D -... | |
| 19" or 23" relay rack mounting unit. Shelves are 13" deep each or 26" when mounted back to back. Features: - 19" Shelf Set Dimensions: 17 1/4" W x 26"... | |
| 19" or 23" relay rack mounting units. Shelves are 10" deep each or 20" when mounted back to back. Features: - 19" unit 17-1/4"(W) x 20"(D) - 23" unit 21-1/4"(W)... | |
| 19" Rack Mount Shelf- Designed to provide rack mounting for up to (3)DLE-300, DVA-500A, etc; Up to (6) DLE-200B, DVA-LP, etc; or (24) CPC-1, TR-1, etc. Dimensions: - Inside Width:... | |
| 19”W x 1 RMU rack mount cable shelf. Features: - Color: Black - Extends 22" to 40" - Has brush openings for cables along the front panel - Compatible with... | |
| 19-inch rack mount shelf. Features: - Houses two standalone devices horizontally: Netvanta 2050 (1202362L1, L2), NetVanta 2054 (1202363L1, L2), NetVanta 2100 (1202361L2), or T1 CSU ACE (1203022L1) | |
| 19-inch rackmount shelf for a standalone device. Shelf Features: - Houses one standalone device horizontally: NetVanta 3200 (1202860L1), TSU ACE (1202295L1), or TSU LT (1203060L1) Returns: - Due to the... | |
| 19-inch rackmount shelf for seven standalone devices. Features: - Houses seven standalone devices vertically: NetVanta 3200 (1202860L1), TSU ACE (1202295L1), or TSU LT (1203060L1) | |
| 1U 12" Component Shelf (2 pack) is so strong that even many heavy flat screen monitors will mount with ease. This is the perfect shelf for the space conscious customer. | |
| 1U 12" Vented Component Shelf allows for storage of non-rack mountable components. This shelf is for monitors, modems, DSL routers, tape players, and backup units. Many heavy flat screen monitors... | |
| 1U 4-Point Adjustable Shelf is a 4 point shelf that will expand to fit in almost any 19" rack. This shelf is one of the most versatile and innovative products... | |
| 1U Vented 4-Point Adjustable Rack Shelves are the most versatile vented adjustable shelf available. This shelf adjusts from 22" to 36" and therefore it is no longer necessary to figure... | |
| 20 inch deep vented rack shelf, 2 RMS. Features: - Supports up to 100 lbs - Provides air flow to ventilate mounted equipment- - #12 mounting screws included | |
| 20" Deep Double Rack 2 RMS Shelf Shelf Features: - Double shelves support bigger and heavier equipment up to 125 lbs load capacity - #12 mounting screws included - For... | |
| 20" deep heavy duty rack shelf, 3 RMS. Features: - Supports up to 250 lbs. capacity to hold heavier electronic equipment - An adjustable bracket allows for compatibility with 3... | |
| 20" Rack Mountable Sliding Shelf. Features: - Ideal for servers, keyboards, KVM’s, switches, or any other component that you want the ability to slide out - Allows user to easily... | |
| 23" W Double Equipment Shelf for Mighty Mo® Rack is specifically designed for mounting large CPUs, monitors, power supplies, laser printers and any other equipment needing extra support. Equipment Shelf... | |
| 23ft. rectifier shelf COM-AC- B0233405 DS for Meridian system. | |
| 24" Deep Equipment Shelf allows cable access in rear when used in 30" deep cabinet. Deep Equipment Shelf Features: - Formed construction for stiffness - Mounting hardware provided - 100... | |
| 2U 14" Component Shelf (2 Pack) is a great medium to heavy-duty shelf. This shelf will support just about any monitor or other medium weight component and is the all... | |
| 2U 14" Vented Component Shelf (Pack of 2) is a medium duty component rack shelf. This shelf has a 50 pound weight capacity and it will easily support LCD monitors,... | |
| 3 shelf mobility cart. | |
| 30 inch deep rack, shelf, double, 3 RMS. Features: - Double shelves support bigger and heavier equipment up to 125 lbs load capacity - #12 mounting screws included | |
| 30 inch deep vented rack shelf, 3 RMS. Features: - Supports up to 100 lbs - Provides air flow to ventilate - #12 rack screws included | |
| 3U 16" Component Shelf (2 Pack) is considered Kendall Howard's Goliath of rack shelves with the ability to use all 12 mounting holes. | |
| 4 Point Adjustable Shelf. Adjustable Shelf Features: - 4 point shelf that will expand to fit in almost any 19" rack - This shelf is one of the most versatile... | |
| 4-Post 32" Vented Rack Shelf accommodates bulky equipment with more depth capability. Features: - Designed with durable steel construction and is black powder coated - Supports up to 125 lbs. | |
| 4-Post Adjustable Rack Shelf accommodates bulky equipment with more depth capability. Features: - Designed with durable steel construction and is black powder coated - Supports up to 125 lbs. load... | |
| 4-Post LAN Rack 36" x 24" Shelf Kit as part of Performance Plus 4 Post Workbenches. Shelf Kit Features: - 4 Post - 36" x 24" LAN Rack | |
| 4-Post LAN Rack 36" x 30" Shelf Kit as part of Performance Plus 4 Post Workbenches. Shelf Kit Features: - 4 Post - 36" x 30" LAN Rack | |
| 96" Performance Series Upper Shelf Assembly are modular in design which makes it easy to add additional shelves. Shelf Assembly Features: - Upper Shelf Assembly kit comes with everything needed... | |
| A 19" dual mounting shelf that houses two standalone DSU IV ESP, TSU ESP, Express 5100/5200 Series, IQ Series, or ISU 512 devices. Mounting Shelf Features: - 19" Rack Mount... | |
| A 19" rackmount shelf houses up to 10 standalone TSU LT 1st Gen/2nd Gen (1200060L1/1202060L1 ), TSU ACE 1st Gen (1200295L1), Express L Series, or NT1 ACE3. Features: - 19"... | |
| A 20" rack shelf designed to compliment portable racking systems. Features: - Supports up to 300 lbs - Perfect to help support heavy servers and UPS backup systems - Mounted... | |
| A 4 point shelf capable of adjusting from 22" all the way to 40" deep. Features: - Can adjust from 22" all the way to 40" deep - Will expand... | |
| A blank panel for the 1200202L1 dual ESP unit used to cover unused slots. Features: - Color and texture matched to shelf - Snap insert-no tools required | |
| A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are... | |
| A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel... | |
| A rack mounted media shelf allows you to conveniently store cds, tapes or most media types. Features: - Allows easy storage of sampling, data and music cd's - Recommended for... | |
| Accomodating components too wide to fit the 17-3/8" inside width of standard rackshelves, these shelf systems fit units up to 22-1/2" wide, and either bolt into millwork or to the... | |
| Adjustable Depth Vented Shelf is designed to support heavy peripheral equipment in the Adjustable Rail QuadraRack or ServerRack. Vented Shelf Features: - 19”W x 1 RMU shelf with adjustable depth... | |
| Adjustable Rack Shelf Features: - 19"W x 32"D | |
| Aluminum Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf... | |
| An equipment shelf. Features: - Dimension: 19" x 15" x 3RMS | |
| An equipment shelf. Features: - Dimension: 19" x 19" x 2RMS | |
| An expansion shelf replaces the standard 10" bottom shelf to give a 27" shelf surface. Features: - Supports 500lbs - Must be ordered with the bench as it is permanately... | |
| An under the shelf light is another great option for those locations where detailed work requires a dedicated light source. | |
| Assembles to 19" uprights in premise networking and seismic cabinets and accommodates equipment that is not rack mounted. Features: - Ideal for monitors, modems, external drives and manuals - Perforated... | |
| Assembles to 19" uprights in premise networking and seismic cabinets providing a slide out surface for equipment where rear access is crucial. | |
| Assembles to bottom of premise networking or seismic cabinets to accommodate 2 server towers side-by-side. Features: - 16 gauge steel - Powder coat finish - Load capacity: 85 lbs. -... | |
| At only 2 rackspaces high (3-1/2"), the VDS shelf is a fully vented mounting solution for virtually any component. Built expressly for deep equipment, this shelf has a range of... | |
| Award-Winning Slide Out and Rotating Shelving System for custom cabinetry, millwork and entertainment centers. Features: - Significantly reduces installation time - Easy index self-leveling shelves - Locking detent to protect... | |
| Back to Back Relay Rack Shelves are 15" Deep. Available for both 19" (20 1/4" wide) and 23" (24 1/4" wide) Relay Rack Mounting Units. Relay Rack Features: - Available... | |
| Cabinet, server, telescopic shelf, 1u. | |
| Cantilevered rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat - Load capacity - 50... | |
| Capable of latching in an open or closed position, the shelf slides on ball bearings and extends a full 14". Oversized shelf area extends over slides to accommudate larger items. | |
| Center Weight Shelf is available for a depth of 19" from formed construction for strength. Center Weight Shelf Features: - Available Relay Rack Mounting Unit widths are 19" (17" wide)... | |
| Center weighted rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat or aluminum - Load... | |
| Clamp for Custom Rack Shelf. Clamp Features: - Sold as a Package of 2 Clamps | |
| Clamping rackshelf for cable / satellite box provides maximum heat dissipation with open-area design Features - Adjustable, foam padded mounting and clamping bars - Two sizes available; two space model... | |
| Convenient for computer monitors or any equipment at any rack position. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Mounts to double sided rack only -... | |
| Convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of... | |
| Convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Features: - Made of sturdy .090 aluminum - 20" deep x 7.2" high; holds up... | |
| Convenient, flexible design makes this shelf truly the most versatile shelf on the market today. With sixteen different configurations, there's no need to stock three different shelves. Can be mounted... | |
| CPU/Monitor Shelf with Double Sliding Keyboard Tray Provides convenient mounting of CPU or Monitor and two keyboards. CPU/Monitor Shelf Features: - Keyboard tray extends 8.6" - Made of .090 aluminum... | |
| Designed expressly for use in Middle Atlantic's 20" depth AXS and Slim 5 racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not... | |
| Designed expressly for use in Middle Atlantic's 26" depth AXS and Slim 5 racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not... | |
| Designed expressly for use in Middle Atlantic's SRSR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more... | |
| Designed expressly for use in Middle Atlantic's WR racks. A truly unique design, this "zero-space" shelf actually mounts to the sides of the rackrail (not the threaded face) providing more... | |
| Designed for use with any 152mm (6 in.) deep rack. Features: - Supports heavy equipment loads up to 68.1 kg (150 lbs) - Secured to the front and rear of... | |
| Double equipment shelf. Features: - Holds up to 150 lbs - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any other equipment needing extra support - Two-piece... | |
| Double Sided Vented Rack Shelf are 21-3/4" Deep. Features: - Available Widths: 17 1/4" and 21 1/4" designed for 19" and 23" Relay Rack Mounting Units - Formed construction for... | |
| Dual Tower Roll-Out Shelf provides two separate sliding trays, each with the ability to pull out independently. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and... | |
| EC Mail Shelf. | |
| Equipment Shelf for Series 2000 and SC Series Cabinets provides 19" Wide Rack Mount. Equipment Shelf Features: - 150 lbs. Weight Capacity Cap Shelf - Constructed from Carbon Steel -... | |
| Equipment Shelf is developed from 16 Gauge Carbon Steel formed for Strength with a Height of 3.5". Equipment Shelf Features: - 50 lbs. Distributed Weight Capacity - Mounting Holes on... | |
| Expand your Kendall Howard Performance Work Stations lower shelf with this expansion kit. Assembles in just minutes to add another 14”, giving you a full 28” of shelf depth. | |
| Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and... | |
| Fiber Interconnection Shelf with Fiber Management and Pre-Loaded SC Duplex Adapters. Features: - Cable management components included - Slide-out tray - Occupies 1 rack unit - Flush or extended 19"... | |
| Filling just a single rackspace, Middle Atlantic's low profile SSL sliding shelf extends 10" on nylon roller slides equipped with positive-stop lockputs. Features: - Shelf Area: 16-3/4"(W) x 14"(D) -... | |
| Fixed Shelf Standard Accessory for the M Series Multi-Function Floor Cabinet - Model SWE5004. Fixed Shelf Features: - Depth Options: 24" and 30" - Available Colors: IBM White and Black... | |
| Fixed Shelf with Adjustable Depth for the M Series Multi-Function Floor Cabinet - Model SWE5004. Fixed Shelf Features: - Adjustable 20" to 32" Deep - Available in Vented Configuration -... | |
| Fixed shelf, black. Features: - Fixed shelf for NetShelter enclosures and open 4 post racks - 1U of rack space - 4 Post Mount - Adjustable Mounting Depth - Ventilated... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 10-1/2" (6 space) - Depth: 15-1/2" - Clamp height range:... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 12-1/4" (7 space) - Depth: 15-1/2" - Clamp height range:... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 14" (8 space) - Depth: 15-1/2" - Clamp height range:... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 3-1/2" (2 space) - Depth: 15-1/2" - Clamp height range:... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 5-1/4" (3 space) - Depth: 15-1/2" - Clamp height range:... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 7" (4 space) - Depth: 15-1/2" - Clamp height range:... | |
| For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 8-3/4" (5 space) - Depth: 15-1/2" - Clamp height range:... | |
| For use with shelves 11245, 11334, and 11726 or 11628. | |
| Four Point Equipment Shelf for Mighty Mo racks and cabinets. Works with all depth Might Mo rack channels and Mighty Mo cabinets 24" and deeper. Features: - Convenient for mounting... | |
| Fujitsu E039-9294-C001. | |
| Fujitsu E03B-9260-C001/C. | |
| Fujitsu F234D1. | |
| Fujitsu LTUM-F211DO. | |
| Fully vented, 19" or 23" wide rack mounting unit. Features: - Formed construction for stiffness - Allows cable access in rear when used in 36" deep cabinet - Mounting hardware... | |
| Heavy duty rack mounted equipment shelf ideal for servers, monitors or other heavy equipment. Includes 4 HPW screws. Features: - 16 ga. cold-rolled steel - Finish: Durable black powder coat... | |
| Heavy Duty Roll-Out Shelf is engineered to hold heavier equipment such as file servers and routers. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24"... | |
| Holds one each of VP-4124 or VP-6124. | |
| HRM-2SA Shelf is a 19-inch rackmount shelf. Shelf Features: - Houses one standalone device horizontally: (1204025L1-T1 ESF CSU ACE 4th Generation) and (1203022L1-T1 CSU ACE 3rd Generation) - Shelf is... | |
| Ideal for holding non-rackmount equipment. Ventilated, fixed shelf has a load rating of 125 lbs. and comes with mounting hardware. Features: - 14 ga. steel - Ventilated black shelf -... | |
| Ideal for use in Middle Atlantic's open frame racks. Features: - Vented 3-1/2" (2 space) shelf - 18" Deep - Weight capacity: 50 lb. - Constructed from 16-gauge steel -... | |
| Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a... | |
| Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet... | |
| Kendall Howard 1U 12" Vented Component Shelf is a great way to store your non-rack mountable components. This shelf is for monitors, modems, DSL routers, tape players, backup units, and... | |
| Kendall Howard 2 Piece Telco Rack Shelf is specially made to be a perfect fit for any 2 post rack, this boasts and achieves an added weight capacity of 200... | |
| Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. They are suitable for monitors, modems, DSL routers, tape players, backup units, and... | |
| Kendall Howard Wall Mount Component Shelf fills a need in todays IT marketplace. With this 16 gauge, heavy duty shelf - rated at 200 lb weight capacity - users have... | |
| KX-TDA600 Hybrid IP Expansion Shelf designed specifically for the KX-TDA600 Hybrid IP PBX Telephone System. Expansion Shelf Features: - Maximum Capacity of 160 Ports - 1 Shelf with 11 Free... | |
| Mega Frame Non-Vented Sliding Shelf 18" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm... | |
| Mega Frame Non-Vented Sliding Shelf 24" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm... | |
| Mega Frame Vented Sliding Shelf 18" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm... | |
| Mega Frame Vented Sliding Shelf 24" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm... | |
| Meru Chassis shelf manager module for MC5000 Chassis. | |
| Middle Atlantic's KD rackshelves ship knocked down to minimize costs and save storage space. Features: - Constructed from heavy duty 16-gauge steel - Ear heights range from 2 to 10... | |
| Middle Atlantic's KD rackshelves ship knocked down to minimize costs and save storage space. Features: - Constructed from heavy duty 16-gauge steel - Ventilated bottom measures up to 20-1/2" deep... | |
| Middle Atlantic's vented rackshelf has a rear flange slotted for horizontal cable management. Features: - 17-3/4"(D) x 5-1/4"(H) - 3 space - Weight capacity: 60 lb. - Constructed from 16-gauge... | |
| Middle Atlantic's vented rackshelf has a rear flange slotted for horizontal cable management. Features: - 23" Panel Width - 17-3/4"(D) x 5-1/4"(H) - 3 space - Weight capacity: 60 lb. | |
| Mighty Mo® 4-Mation Equipment Shelf, 19" x 1.75" x 30", black, a fixed front flange with an infinitely adjustable rear flange that allows for secure four point mounting as deep... | |
| Monitor Shelf and Articulating Keyboard Tray allows full sized keyboards to be used in a 19" rack mounted cabinet. Shelf and Keyboard Tray Features: - 19" Width and 23" Width... | |
| Monitor Shelf depth of 18.10 inches, available in widths of 17 1/4" and 21 1/4" for 19" and 23" relay rack mounting units. Monitor Shelf Features: - Formed construction for... | |
| Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or rack mountable - Holds equipment up to 17.25" wide - Made of... | |
| Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or reck mountable - Holds equipment up to 21.25" wide - Made of... | |
| Non-Vented 29" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA... | |
| Now you can mount half-rack components, wireless units, and other gear horizontally with Middle Atlantic's UTR1 half-rack shelf. A universal mounting hole pattern accommodates virtually any half or third space... | |
| Provides 17.25”W x 10”D surface for equipment. Features: - Supports 40 lb - Mounts flush with front face of mounting rails Requires 2 RMU | |
| Provides a convenient 15" deep mounting shelf for miscellaneous equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Supports up to 50 lb... | |
| Provides a convenient top mounting for computer monitors. Features: - Flexible design accommodates monitors of various shapes and sizes - Shelf is made of sturdy, lightweight aluminum that supports up... | |
| Provides a convenient top mounting shelf for computer monitor. Mounting hardware not included. Features: - Mounts to the top of 12050-005 and 12080-003 modules only. Use adjustable moniter shelf (11245)... | |
| Provides a convenient, economical rack or wall-mounted shelf for miscellaneous equipment, test gear, etc. Made of cold-rolled steel, this shelf is designed for price-conscious, high-volume customers while still offering quality. | |
| Provides a convenient, economical rack or wall-mounted shelf with twice the shelf space for centered loading and deeper equipment handling. Made of cold-rolled steel, this shelf is designed for price-conscious,... | |
| Provides a secure and convenient way to secure monitor to shelf. nylon straps loop securely over monitor corner clips and through slots in monitor shelf bracket. Features: - Flexible design... | |
| Provides a sliding shelf for front access to all equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum. Supports up to 100 lb -... | |
| Provides a solution to the problem of raking today's extra-large network servers. With a full 25" extension, it is easy to access the back of network servers (or other large... | |
| Provides centered loading and deeper equipment handling capabilities. Mounting hardware not included. Double-Sided Shelf Features: - Made of sturdy .090 aluminum. - Supports up to 100 lbs. of equipment -... | |
| Provides convenient mounting of CPU or monitor and keyboard. Mounting hardware not included. Made of .090 aluminum; supports up to 200 lb. Features: - Keyboard tray extends 8.6" - Shipping... | |
| Rack accessories designed for use with NetFrame Systems and NetRack Systems to provide unique configurations Features - Load rating 250 lbs - Dimensions: .9"H x 18.3"W x 25.0"D - Rack... | |
| Rack accessories designed for use with NetFrame Systems and NetRack Systems to provide unique configurations Features - Load rating 250 lbs - Dimensions: .9"H x 19"W x 18"D - Rack... | |
| Rack Mount 19" adjustable shelf 1 RU has a load ratings up to 250 lbs. mounts to front and back of EIA racks. Features: - Single rack unit space -... | |
| Rack Mount 19" Cantilevered Shelf 3 RU has a load ratings up to 200 lbs. Includes two-piece shelf that mounts to front and back of EIA racks. Features: - Single... | |
| Rack, shelf, heavy duty, 23"WX20"D | |
| Rackmount Shelf for mounting up to 4 Business Communications Manager (BCM) 50 Main Units & Expansion Chassis's to a 19 inch rack. You can install the BCM 50 Small System... | |
| Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for single sided racks. Features: - Mounts to either front or back of rack... | |
| Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for use with single sided racks, especially CPI wall racks. Low Profile Rack Shelf... | |
| Reinforced version of the SRX2, ideal for holding non-rackmount equipment and comes with mounting hardware. Features: - Requires 1U of space and 28-in. depth - Ventilated, fixed shelf - Load... | |
| Relay Rack Shelf available with depths of 10", 15", or 20". Shelf widths are available in 17 1/4" and 21 1/4". Relay Rack Features: - Height 3.5" - 2 rack... | |
| Relay Rack Shelf available with depths of 11", 15", or 19". Shelf widths are available in 17 1/8" and 21 1/8". Relay Rack Features: - Widths are designed for 19"... | |
| Roll Out Tower Shelf provides one single sliding tray held by 2 articulating arms and supports 150 lbs. Tower Shelf Features: - Formed construction for stiffness - Uses full bearing... | |
| Roll-Out Shelf can be used as keyboard or monitor shelf and is formed construction for stiffness. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 16.75"... | |
| Roll-Out Shelf Standard Accessory for the M Series Multi-Function Floor Cabinet (Model SWE5004). Roll-Out Shelf Features: - Depth Option: 24 inch or 30 inch - Available Colors: IBM White and... | |
| RSH Custom Rackshelf Individual Fascias (Less Rack Ears). Features: - Each RSH unit provides a neatly-trimmed installation with a perfect fit and no gaps - It assembles easily in minutes,... | |
| SCF-6C28 with Six 0.2-in Tray Shelves and One Slack Basket. Splice Closure Family is designed for splicing fibers in aerial, below ground and buried applications. The end caps feature two... | |
| Series 2000 Equipment Shelf 30" Deep designed for 19" and 23" wide rack mounting unit. Allows cable access in rear when used in 30" deep cabinet. Equipment Shelf Features: -... | |
| Series 2000 Equipment Shelf 30" Deep is for 19" Rack Mounting Unit designed with formed construction for stiffness. Equipment Shelf Features: - Allows cable access in rear when used in... | |
| Series 2000 Roll Out Shelf is a 19" wide rack mounting unit that can be used as keyboard or monitor shelf. Roll Out Shelf Features: - Formed construction for stiffness... | |
| Shelf has a load rating of 150 lbs. and comes with mounting hardware. Features: - Fully extendible, ventilated, rollout shelf for equipment that needs to be extended from rack for... | |
| Shelf is designed to mount into the deluxe distribution center and hold equipment. | |
| Shelves accommodate equipment up to 438mm (17.25 in) wide. Features: - Solid or vented equipment shelves are ideal for mounting telecommunications devices in 19 inch racks or cabinets - Sturdy... | |
| Single Sided Vented Rack Shelf provides air flow. Vented Rack Shelf Features: - Shelf Dimension Options: - 19" Unit vented shelf: 17 1/4" W x 15" D - 23" Unit... | |
| Single Tower Roll-Out Shelf provides one sliding tray with two articulating cable management arms. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D -... | |
| Sliding Equipment Shelf has a standard Depth of 18 inches. Equipment Shelf Features: - Sliding Shelf Widths include 16" and 20" - Designed for 19" and 23" Relay Rack Mounting... | |
| Specially designed to support heavy shelf-supported equipment (up to 300 lb) and uses only 2 RMU of mounting space. | |
| Sprint Equipment mid-mount shelves are constructed of steel and support up to 50 pounds of weight. These versatile equipment shelves utilize the standard TIA/EIA universal hole pattern. Features: - Installation... | |
| Standard/MUX Shelf designed to be mounted directly to wall or other surface. Standard/MUX Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 12" D - 23" Unit... | |
| Stationary shelf used with Hubbell SVR server cabinets. Replaces SVRSS. Features: - 16 gauge steel - Powder coat finish - Screw style: #12-24 - 16.9" x 28.2" | |
| Steel Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf... | |
| SYSTIMAX® 600G2 Fiber Optic Shelf. Low-profile Fiber-Optic Combination Shelves that are used for a combination of splicing and termination of fiber-optic building cable. The G2 1U height fully enclosed shelves... | |
| The Double Sided Vented Shelf is convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air... | |
| The equipment shelf is black, 5.25" H x 17.25" W x 12.13" D, and manufactured from aluminum. It can be used on standard 19" EIA racks or for wall mount... | |
| The FSS01 fiber optic splice shelf provides a compact, economical approach to supporting optical splicing in rack mounted installations. Holds either 24-fiber (10") or 12-fiber (7") splice trays. Features: -... | |
| The FSS01S fiber optic splice shelf provides a compact, economical approach to supporting optical splicing in rack mounted installations. Holds either 24-fiber (10") or 12-fiber (7") splice trays. Features: -... | |
| The ICC 15 inch deep rack shelf, 3 RMS is Designed to accommodate bulky equipment with more depth capability. Features: - Supports up to 75LB - Includes 12 Rack Screws... | |
| The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup... | |
| The monitor shelf is an all purpose shelf designed for light equipment like monitors, the 2 post mounted shelf is ventilated to allow air flow. | |
| The reduced height design valuable rack space. Features: - Bottom ventilation for enhanced air flow circulation - Made of .090 aluminum - Supports up to 60 lb of equipment -... | |
| The rock solid rack mounted center line solid shelf is one of the most stable shelves on the market. Features: - Mounting flanges are press welded onto each side and... | |
| The rock solid rack mounted centerline vented shelf is one of the most stable shelves on the market. Features: - Mounting flanges are press welded onto each side and wrap... | |
| The Sun Microsystems CPU Shelf was designed to accommodate SunSparc Stations or similar applications. The unique flange-down design allows easy access to the side-mount 3.5” floppy or CD-ROM drive included... | |
| These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 1-3/4" (1 space) - Depth: 11" - Weight... | |
| These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 3-1/2" (2 space) - Depth: 14-3/4" - Weight... | |
| These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 5-1/4" (3 space) - Depth: 14-3/4" - Weight... | |
| These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 7" (4 space) - Depth: 15-1/2" - Weight... | |
| These specially designed fixed shelves are used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA... | |
| This Adjustable Depth Solid Shelf is designed to support heavy peripheral equipment in the Adjustable Rail QuadraRack or ServerRack. Adjustable Shelf Features: - 19”W x 1 RMU shelf with adjustable... | |
| This is a 2-pack of sliding tower shelves for your premise networking cabinet. They are colored Office White. | |
| This rack-mounted shelf has two independent sliding trays capable of supporting 150 lb each, providing a solution to the problem of racking tower CPUs in a space-saving manner while still... | |
| This shelf was added as a result of requests from users of our popular CatRack Deluxe Units. The shelf holds heavy equipment such as laser printers, large CPUs, power supplies,... | |
| This specially designed MegaFrame Monitor Shelf and Sliding Keyboard Tray with Mouse Pad provides a compact, complete solution to storing and accessing these important electronic components. The 24" deep monitor... | |
| This unique support shelf is designed to hold smaller pieces of equipment in a central location. Each shelf typically holds two units and allows a convenient cable run down the... | |
| Tripp Lite's Cantilever Shelf (for use with SmartRacks) is ideal for small monitors, modems, and light-weight equipment and comes with mounting hardware. Features: - Light duty, ventilated shelf - Load... | |
| Unique telescoping design delivers between 20" and 36" of continuous support for up to 100 pounds of equipment in less than 1 RMU of rack-mount space. Features: - Shelf bracket... | |
| Unlike most storage solutions that may cause kinking, twisting, and cutting of signal and control cables during shelf extension and retraction, CPI's flexible polycarbonate belt, which fits in the rear... | |
| Use the CPI Wall-Mount CPU Shelf whenever you need to raise mini-tower CPUs or other equipment (up to 8" deep and 18" wide) off the floor or desk. This lightweight... | |
| Utility panel for mounting active equipment (ie., hubs, cable modems, amplifiers, etc.). Mounting hardware included. Color is light ivory. Accommodates equipment up to: - 304mm (12 in.) long - 76.2mm... | |
| V500 System Shelf for mounting on flat panel displays. | |
| Vented 24" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA... | |
| Vented Equipment Shelf for Mighty Mo® Racks. Shelf Features: - Holds up to 150 lbs - Multiple four-point mounting configurations - Vented tray - Will hold heavy equipment such as... | |
| Vented Fixed Shelf 18" Deep is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA... | |
| Vented Fixed Shelf 19" W x 29" D is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to... | |
| Vented Sliding Shelf 32" Deep supports up to 160 lb using less than two RMU. Sliding Shelf Features: - Locks in the closed position - Open easily with accessible front... | |
| VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16” to 44”. Providing the greatest useable depth in its class, the heavy-duty VSA is ideal... | |
| Wall Mount Shelf supports mini hubs or switches for network connections. Features: - Provide top, bottom and rear cable access | |
| Wall mounting non-rackmount components is much easier with Middle Atlantic's WMS wall mount shelf. The WMS-20 can additionally be used to economically wall mount Middle Atlantic's RK series racks. Features:... | |
| Wall or Shelf Mount Transformer Unit for use with the SMB-200 Power Amplifier. 2 power options available: Dual Channel 100 Watt 25/70/100 volt transformer, or 1 channel 200 Watt 70/100... | |
| With a range of front to rear mounting adjustment from 19-1/2" to 25" deep, the versatile AS3-22 shelf rackmounts most video decks and tower CPUs. Features: - 5-1/4" (3 space)... | |
| With a range of front to rear mounting adjustment from 23-1/2" to 29" deep, the versatile AS3-26-23 shelf rackmounts most video decks and tower CPUs. Features: - 5-1/4" (3 space)... |