TelephoneStuff.com Sony Personal Speakers SRS-A205

Description
Magnetically shielded mini speakers for use next to a TV or monitor. Features: - 10-watt power output - 2 analog inputs - Headphone jack - Built-in Mega Bass sound - On/off switch - Volume control - Built-in AC transformer
Description
Magnetically shielded mini speakers for use next to a TV or monitor. Features: - 10-watt power output - 2 analog inputs - Headphone jack - Built-in Mega Bass sound - On/off switch - Volume control - Built-in AC transformer

Suppliers

Company
Product
Description
Supplier Links
Sony Personal Speakers - SRS-A205 - TelephoneStuff.com
Huntington Beach, CA, USA
Sony Personal Speakers
SRS-A205
Sony Personal Speakers SRS-A205
Magnetically shielded mini speakers for use next to a TV or monitor. Features: - 10-watt power output - 2 analog inputs - Headphone jack - Built-in Mega Bass sound - On/off switch - Volume control - Built-in AC transformer

Magnetically shielded mini speakers for use next to a TV or monitor.
Features:
- 10-watt power output
- 2 analog inputs
- Headphone jack
- Built-in Mega Bass sound
- On/off switch
- Volume control
- Built-in AC transformer

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SRS-A205
Product Name Sony Personal Speakers
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - JN54CD-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details