TelephoneStuff.com Valcom Call Button with Desk-Top/Wall Talkback Speaker V-764

Description
Desktop or wall surface mounted speaker assembly complete with 45 ohm speaker, volume control and call button. Features: - Utilizes standard CAT 3, 5, or 6 cable - Use with talkback page controls - Sits on desktop or mounts on wall - Externally accessible volume control - Attractive white, gray or black finish
Description
Desktop or wall surface mounted speaker assembly complete with 45 ohm speaker, volume control and call button. Features: - Utilizes standard CAT 3, 5, or 6 cable - Use with talkback page controls - Sits on desktop or mounts on wall - Externally accessible volume control - Attractive white, gray or black finish

Suppliers

Company
Product
Description
Supplier Links
Valcom Call Button with Desk-Top/Wall Talkback Speaker - V-764 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Call Button with Desk-Top/Wall Talkback Speaker
V-764
Valcom Call Button with Desk-Top/Wall Talkback Speaker V-764
Desktop or wall surface mounted speaker assembly complete with 45 ohm speaker, volume control and call button. Features: - Utilizes standard CAT 3, 5, or 6 cable - Use with talkback page controls - Sits on desktop or mounts on wall - Externally accessible volume control - Attractive white, gray or black finish

Desktop or wall surface mounted speaker assembly complete with 45 ohm speaker, volume control and call button.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Use with talkback page controls
- Sits on desktop or mounts on wall
- Externally accessible volume control
- Attractive white, gray or black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-764
Product Name Valcom Call Button with Desk-Top/Wall Talkback Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - KC620W-4B - MISCO
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details