TelephoneStuff.com GAI-Tronics Ceiling Mounted Cone Speaker 1204-003

Description
Flush Ceiling Speaker with Back box. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - White epoxy, painted aluminum baffle with rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control and wall plate - Impedance: 8 ohms - Power: 15W - Frequency Range: 210 - 12,500 Hz
Description
Flush Ceiling Speaker with Back box. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - White epoxy, painted aluminum baffle with rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control and wall plate - Impedance: 8 ohms - Power: 15W - Frequency Range: 210 - 12,500 Hz

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
GAI-Tronics Ceiling Mounted Cone Speaker
1204-003
GAI-Tronics Ceiling Mounted Cone Speaker 1204-003
Flush Ceiling Speaker with Back box. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - White epoxy, painted aluminum baffle with rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control and wall plate - Impedance: 8 ohms - Power: 15W - Frequency Range: 210 - 12,500 Hz

Flush Ceiling Speaker with Back box.
Features:
- 8 ohm speaker
- Flush-mounted
- Protected by rear chamber
- White epoxy, painted aluminum baffle with rim mounting holes to simplify installation
- 12-inch diameter light industrial cone speaker
- Supplied with remote volume control and wall plate
- Impedance: 8 ohms
- Power: 15W
- Frequency Range: 210 - 12,500 Hz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 1204-003
Product Name GAI-Tronics Ceiling Mounted Cone Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details