TelephoneStuff.com Valcom 2.5” Digital Clock/8” Speaker Baffle V-CSB25

Description
Clock speaker baffles, available in surface or recessed wall mount, allow a standard 8” speaker to be mounted in the same enclosure as our digital or analog clocks. Features: - No backup battery needed - Two settings for brightness - Dynamic Input Voltage - Fully automatic plug and play - Automatic polarity detection
Description
Clock speaker baffles, available in surface or recessed wall mount, allow a standard 8” speaker to be mounted in the same enclosure as our digital or analog clocks. Features: - No backup battery needed - Two settings for brightness - Dynamic Input Voltage - Fully automatic plug and play - Automatic polarity detection

Suppliers

Company
Product
Description
Supplier Links
Valcom 2.5” Digital Clock/8” Speaker Baffle - V-CSB25 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 2.5” Digital Clock/8” Speaker Baffle
V-CSB25
Valcom 2.5” Digital Clock/8” Speaker Baffle V-CSB25
Clock speaker baffles, available in surface or recessed wall mount, allow a standard 8” speaker to be mounted in the same enclosure as our digital or analog clocks. Features: - No backup battery needed - Two settings for brightness - Dynamic Input Voltage - Fully automatic plug and play - Automatic polarity detection

Clock speaker baffles, available in surface or recessed wall mount, allow a standard 8” speaker to be mounted in the same enclosure as our digital or analog clocks.
Features:
- No backup battery needed
- Two settings for brightness
- Dynamic Input Voltage
- Fully automatic plug and play
- Automatic polarity detection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-CSB25
Product Name Valcom 2.5” Digital Clock/8” Speaker Baffle
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR40N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 83 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers