TelephoneStuff.com Avaya Door Phone Speaker 408466548

Description
Avaya Door Phone Speaker. Door Phone Speaker Features: - Doorbell Mode - Custom Ring Mode - Multiple Relay Activation Mode - Paging Mode - Emergency Phone Mode - Inhibit Latching Commands Mode
Description
Avaya Door Phone Speaker. Door Phone Speaker Features: - Doorbell Mode - Custom Ring Mode - Multiple Relay Activation Mode - Paging Mode - Emergency Phone Mode - Inhibit Latching Commands Mode

Suppliers

Company
Product
Description
Supplier Links
Avaya Door Phone Speaker - 408466548 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Door Phone Speaker
408466548
Avaya Door Phone Speaker 408466548
Avaya Door Phone Speaker. Door Phone Speaker Features: - Doorbell Mode - Custom Ring Mode - Multiple Relay Activation Mode - Paging Mode - Emergency Phone Mode - Inhibit Latching Commands Mode

Avaya Door Phone Speaker.
Door Phone Speaker Features:
- Doorbell Mode
- Custom Ring Mode
- Multiple Relay Activation Mode
- Paging Mode
- Emergency Phone Mode
- Inhibit Latching Commands Mode

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 408466548
Product Name Avaya Door Phone Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-13N08A-SYQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 74 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
2 suppliers