TelephoneStuff.com Bogen N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker A8TBLK

Description
N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed cabinet - Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Extremely stable, long-lasting MDT cone structure - High efficiency and power handling for optimum performance - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - Compound rubber surrounds resist UV rays and salt spray - Gold-plated, rust proof connectors - High-density, injection-molded cabinet resists chipping and scratching - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations - Stainless steel mounting brackets are powder-coated to protect against corrosion - Impedance: 70V - Power Handling: 64W - Frequency Response: 45 Hz to 20 kHz (-10 dB)
Description
N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed cabinet - Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Extremely stable, long-lasting MDT cone structure - High efficiency and power handling for optimum performance - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - Compound rubber surrounds resist UV rays and salt spray - Gold-plated, rust proof connectors - High-density, injection-molded cabinet resists chipping and scratching - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations - Stainless steel mounting brackets are powder-coated to protect against corrosion - Impedance: 70V - Power Handling: 64W - Frequency Response: 45 Hz to 20 kHz (-10 dB)

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker - A8TBLK - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker
A8TBLK
Bogen N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker A8TBLK
N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces. Features: - 2-way speaker system - 8" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed cabinet - Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Extremely stable, long-lasting MDT cone structure - High efficiency and power handling for optimum performance - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - Compound rubber surrounds resist UV rays and salt spray - Gold-plated, rust proof connectors - High-density, injection-molded cabinet resists chipping and scratching - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations - Stainless steel mounting brackets are powder-coated to protect against corrosion - Impedance: 70V - Power Handling: 64W - Frequency Response: 45 Hz to 20 kHz (-10 dB)

N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker is a high-output, 2-way speaker designed for larger spaces.
Features:
- 2-way speaker system
- 8" metal alloy hard anodized woofer
- 1" pure titanium low diffraction inverted tweeter
- Indoor and outdoor all-weather speaker with fully-sealed cabinet
- Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion
- Extremely stable, long-lasting MDT cone structure
- High efficiency and power handling for optimum performance
- Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion
- Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider
- Compound rubber surrounds resist UV rays and salt spray
- Gold-plated, rust proof connectors
- High-density, injection-molded cabinet resists chipping and scratching
- Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel
- Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations
- Stainless steel mounting brackets are powder-coated to protect against corrosion
- Impedance: 70V
- Power Handling: 64W
- Frequency Response: 45 Hz to 20 kHz (-10 dB)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number A8TBLK
Product Name Bogen N.E.A.R. A8 64 Watt / 70 Volt, All-Weather Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details