TelephoneStuff.com Valcom 15 Watt Loudspeaker Horn V-5331-200

Description
15 Watt Loudspeaker Horn is a rugged, metal all-weather horn suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface - 70 Volts, .25-15 watts, 70v tap settings
Description
15 Watt Loudspeaker Horn is a rugged, metal all-weather horn suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface - 70 Volts, .25-15 watts, 70v tap settings

Suppliers

Company
Product
Description
Supplier Links
Valcom 15 Watt Loudspeaker Horn - V-5331-200 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 15 Watt Loudspeaker Horn
V-5331-200
Valcom 15 Watt Loudspeaker Horn V-5331-200
15 Watt Loudspeaker Horn is a rugged, metal all-weather horn suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface - 70 Volts, .25-15 watts, 70v tap settings

15 Watt Loudspeaker Horn is a rugged, metal all-weather horn suitable for indoor or outdoor use.
Features:
- Wide sound dispersion angle: 110 degrees
- Mounts on pole or flat surface
- 70 Volts, .25-15 watts, 70v tap settings

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5331-200
Product Name Valcom 15 Watt Loudspeaker Horn
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - R74OA08-2WP - MISCO
Specs
Nominal Power 2 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details