TelephoneStuff.com Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 13 AWG stranded (7x21) .089" bare copper conductor, polyethylene insulation, bare copper braid shield (96% coverage), non-contaminating PVC jacket. Features: - Temperature Range: -40°C to 80°C - Min. Bend Radius:... | |
| 18 AWG Solid Bare Copper RG6/U Coaxial Cable is available in 1000' lengths and is precision type low serial Digital Video Coaxial Cable. Coaxial Cable Features: - Temperature Range: -30... | |
| 18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' is offered by the Belden Electronics Division in their Surveillance and Security Cable Solutions - New Gen Line. Coaxial Cable Features: -... | |
| 2 non-plenum RG6 coaxial cable with 18 AWG solid copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'. Features: - Center Conductor: 2- 18... | |
| 20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), FEP teflon jacket. | |
| 20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), Flamarrest jacket. | |
| 2020K/2020V plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric:... | |
| 26 AWG solid .016" (.40mm) silver-plated copper conductor(s), foam HDPE insulation, Beldfoil® + tinned copper braid shield (93% coverage), PVC jacket. | |
| 50 Ohm Plenum Coaxial Cable. Features: - Plenum - RoHS Compliant - Conductor: 19 AWG solid .037" silver-coated copper-covered steel - Insulation: TFE Teflon - Outer Shield: Double silver-coated copper... | |
| 75 ohm coax, plenum quad shield RG-6/U type for MATV application. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 76... | |
| 75 OHM coaxial cable, plenum RG-59/U type for CCTV applications. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 1.75" - Max. Pulling Tension: 52 lbs. | |
| 75 Ohm coaxial video cable with solid copper conductor designed specifically for residential home entertainment applications. Features - Designed for high reliability - 4 pair Unshielded Twisted Pair for use... | |
| 75 OHM coaxial, plenum RG-6/U type coaxial cable. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.25" - Max. Pulling Tension: 84 lbs. - Conductor... | |
| Belden Coaxial RG-8/U Type cable. Available in 1,000 ft. lengths. Belden Coaxial Cable Features: - RG-8/U type - 10 AWG stranded (7x19) .108" bare copper conductor - Gas-injected foam HDPE... | |
| Broadband video/video distribution RG-59 coaxial cable with 22 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 22 AWG solid copper covered steel... | |
| Cable for Underground Construction. Features - Solid aluminum tube swaged into dielectric core - Fully bonded copper clad center conductor - Migra-Heal flooding compound - Medium density PE jacket | |
| Cat 5e and RG-6 QS Siamese dual 4 twisted pair coaxial cable. Available on reels in quantities of 1,000'. Features: - Conductor: Eight 24 AWG bare copper twisted pair (cat... | |
| CATV patch cord is designed with 75 Ohm black RG-6 coaxial cable and gold F-type connectors to provide maximum signal transfer for CATV applications. | |
| Coaxial antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Sunlight resistant. Cable Features: - 14 AWG copper covered steel conductor - 60% aluminum braided shield -... | |
| Coaxial cable with solid copper covered steel conductor. Features: - Conductor: 0.018" nom. diameter/ copper covered steel - Dielectric: Solid polyethylene/ 0.60" - Shield: Aluminum foil and 90% tinned copper... | |
| Coaxial copper antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Coaxial Cable Features: - 20 AWG copper conductor - 95% braided copper shield - Pull box... | |
| Dual non-plenum RG6 quad shield coaxial cable with 18 AWG copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'. Features: - Center Conductor: 18... | |
| Dual RG-6 quad shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper... | |
| Dual RG-6/GND coaxial cable with 2- 18 AWG solid copper covered center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered... | |
| Extension Coaxial Cable for indoor and outdoor antenna. Available Length: - 10 meters - 20 meters | |
| New Generation(R) RG-11 type plenum coaxial for analog video/CCTV applications. Features: - Temperature Rating: -20 to 125 deg. C - Min. Bend Radius: 3.50" - Max Pulling Tension: 144 lbs. | |
| New generation(R) RG-59/U type analog video/CCTV coax. Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 57 lbs. - Conductor Material... | |
| New Generation(R) RG-6 Type Analog Video/CCTV Coax. Coxial Cable Features: - Temperature Range: -40 to 75 degrees C - Min. Bend Radius: 2.75" - Max. Pulling Tension: 69 lbs. -... | |
| Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare... | |
| Non-plenum dual RG-6/1 PR22 coaxial cable with dual series 6, 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: Dual series 6,... | |
| Non-plenum dual shield RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered... | |
| Non-plenum HDTV coaxial cable with 16 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 16 AWG solid bare copper - Dielectric: Foam polyethylene/... | |
| Non-plenum HDTV miniature low-loss coaxial cable with 23 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 23 AWG solid bare... | |
| Non-plenum RG-11 Dual coaxial cable with 14 AWG solid bare copper covered conductor and tinned copper braid. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor:... | |
| Non-plenum RG-11 HDTV coaxial cable with 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 14 AWG solid bare copper - Dielectric: Foam... | |
| Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel -... | |
| Non-plenum RG-59 quad shield coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel -... | |
| Non-plenum RG-59 satellite coaxial cable with 20 AWG solid copper covered steel conductor. Minimum of 12,000 ft. 12 - 1,000' reels Features: - Conductor: 20 AWG solid copper covered steel... | |
| Non-plenum RG-6 2200 MHz coaxial cable with 0.0453" ground and dual 18 AWG solid bare copper conductor. Minimum of 12,000 ft. 12 reels of 1,000' ea. Features: - Conductor: Dual... | |
| Non-plenum RG-6 coaxial cable with 18 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam polyethylene/... | |
| Non-plenum RG-6 quad MAP coaxial cable with 18 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel -... | |
| Non-plenum RG-6 tri-shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 18 AWG solid bare copper steel/6.4 ohm... | |
| Non-plenum RG-6/GND 2200 MHz coaxial cable with 18 AWG solid bare copper center conductor. Available on reels in quantities of 1,000' and 9,000'. Features: - Center Conductor: 18 AWG solid... | |
| Non-plenum RG59 dual satellite coaxial cable with 20 AWG copper clad steel center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid copper /... | |
| Non-rated dual RG-6 2200 MHz coaxial cable with 18 AWG solid bare copper conductor. Minimum Order Quantity is 5,000' (5 - 1,000' reels)) Features: - Conductor: 18 AWG solid bare... | |
| Non-rated RG6 coaxial cable with 18 AWG copper clad steel center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG copper... | |
| Outdoor dual RG-6/GND 2200 MHz burial coaxial cable with 18 AWG solid CCS conductor and 17 AWG CCS ground wire. Available on reels in quantities of 1,000'. Features: - Satellite... | |
| Outdoor RG-11 bonded foil coaxial cable with 0.072" messenger and 14 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable... | |
| Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered... | |
| Outdoor/flooded, non-plenum, RG-59 CATV direct burial coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000' and bulk in minimum of 12,000'. Features: -... | |
| Plenum HDTV cable coaxial cable with 18 AWG solid bare copper conductor. Available on reels in bulk quantities of 12,000' and 16,000'. Features: - Conductor: 18 AWG solid bare copper... | |
| Plenum RG-11 coaxial cable with 14 AWG solid bare copper conductor. Minimum of 5,000 feet. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam FEP/... | |
| Plenum RG-11 dual shield coaxial cable with tinned copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable... | |
| Plenum RG-58 type coaxial cable with 20 AWG solid bare copper conductor. AVAILABLE ONLY IN MINIMUM QUANTITY OF 16,000'. Features: - Conductor: 20 AWG solid bare copper - Dielectric: Solid... | |
| Plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric:... | |
| Plenum RG-59 coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric:... | |
| Plenum RG-59/2-18 AWG coaxial cable with 20 AWG solid bare copper center conductor and 18 AWG pair bare copper center conductor. Available on reels in quantities of 1,000'. Features: -... | |
| Plenum RG-6 75 ohm coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG... | |
| Plenum RG6 CATV coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid... | |
| Plenum RG6 quad coaxial cable with 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel -... | |
| Plenum RG6 quad dual coaxial cable with 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel... | |
| Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric:... | |
| Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'. Features: - Broadcast cable - Conductor: Five 26 AWG silvered copper -... | |
| Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Features: - Broadcast cable - Conductor: Three 26 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" -... | |
| Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Five 25 AWG stranded bare... | |
| Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Four 25 AWG stranded bare... | |
| Plenum type III V-Sat coaxial cable with 10 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 10 AWG solid bare copper - Dielectric:... | |
| RG-11 3GHz 75 Ohm Coaxial Cable NEC/CEC. | |
| RG-11 coaxial cable with bare copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid... | |
| RG-11 type analog video / Closed-circuit television (CCTV) coaxial cable. Coaxial Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 4" - Max. Pulling Tension:... | |
| RG-59/U type precision analog and digital video coax. Flexible version of 8281. Features: - Temperature Range: -20 to 60 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension:... | |
| RG-59/U type precision analog and digital video coaxial cable. Coaxial Cable Features: - 1 Coax - 20 AWG - Solid BC - Bare Copper conductors - Foam FEP - Foam... | |
| RG-59/U type precision video coaxial cable for analog and digital SDI/HDTV applications. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. | |
| RG-6 CATV coaxial cable and 2-18 AWG with solid bare copper center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG... | |
| RG-6/U type precision low loss digital video coax, plenum rated version of 1694A. Coaxial Cable Features: - Temperature Rating: 0 to 75 deg. C - Min. Bend Radius: 2.50" -... | |
| RG59 Coaxial Cable Free Ends | |
| RG59/U &18/2 CATV Cobo Coax. Foamed Dielectric Cores over Solid Copper Conductors with Bare Copper Braid Shield. Coaxial Cable Features: - Audio/Video, Radio Frequency, and CCTV Transmission applications - Not... | |
| RGB broadcast coaxial cable with 22 AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 22 AWG stranded bare copper -... | |
| Riser coaxial cable with 0.037" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.037" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.110" - Shield: Aluminum foil... | |
| Riser coaxial cable with 0.044" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.044" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.116" - Shield: Aluminum foil... | |
| Riser coaxial cable with 0.056" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.056" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.150" - Shield: Aluminum foil... | |
| Riser coaxial cable with tinned copper braid and solid bare copper conductor. Features: - Conductor: 0.070" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.190" - Shield: Aluminum foil... | |
| Series 11, Duobond II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling... | |
| Series 11, Duobond II - 60% braid CoreGuard direct burial cable. Coaxial Cable Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling... | |
| Series 59, Duobond IV - 67% braid/46% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. | |
| Series 59, Duobond(R) II - (40%) braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 80... | |
| Series 59, Duobond(R) II - 60% BRAID CATVR, CMR, or CMG. Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension:... | |
| Series 59, Duobond(R) II - 67% braid CATV or CM rated. Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension:... | |
| Series 6 plenum coaxial cable with Flamarrest jacket. Coaxial Cable Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. | |
| Series 6 plenum quad shield coaxial cable, flamarrest(R) jacket. Coaxial Cable Features: - Plenum Rated - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. | |
| Series 6, Duobond II - 60% braid CATV or CM rated, dual cable. Available in boxes and reels in 1,000' and 12,000'. Coaxial Cable Features: - Temperature Range: -40 to... | |
| Series 6, Duobond II - 60% braid CoreGuard, CATV or CM rated. Features: - Temperature Rating: -55 to 80 Deg. C - Min. Bending Radius: 3.0" - Max. Pulling Tension:... | |
| Series 6, Duobond Plus(R) - 80% braid CATV or CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 138... | |
| Series 6, Duobond Plus(R) - 80% braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 91... | |
| Series 6, Duobond(R) II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Nom. Diameter:... | |
| Series 6, Duobond(R) IV - 60% braid/40% braid CATV or CM Rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. | |
| Series RG-6, Duobond(R) II - (60%) braid Coreguard Direct Burial Cable. Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126... | |
| Shielded Coaxial Cable utilizes Silver-plate Copper Conductors. Coaxial Cable Features: - 26 AWG - Foam HDPE Insulation - Beldfoil and Tinned Copper Braid Shield - Flexible PVC jacket Minimum Order... | |
| SureCall LMR400 Ultra-Low-Loss Coaxial Cable is designed for both indoor and outdoor use. Coaxial Cable Features: - Connects fiber glass antenna or dome antenna to amplifier, splitter, or tap -... | |
| Terminates 75 Ohm coaxial cable with a twist-on male F-connector. No crimping tool is required. Both RG-59 and RG-6 versions available. |