TelephoneStuff.com Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| 3/8 right hand wood straw, zinc plated 4-1/2" long hook | |
| All Fiber Optic Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. | |
| All Fiber Optic Supoort Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber optic calbe without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber optic fiber cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber otpic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| Aluminum Cord Connector supports cords with a diameter of 0.50"- 0.62". Features: - Material: Aluminum - Cord Diameter Range: 0.50"- 0.62" - Cord Connector Body Style: Straight male - Form... | |
| Aluminum Cord Connector supports cords with a diameter of 0.63"- 0.75". Features: - Material: Aluminum - Cord Diameter Range: 0.63"- 0.75" - Cord Connector Body Style: Straight male - Form... | |
| Aluminum Cord Connector supports cords with a diameter of 0.75"- 0.88". Features: - Material: Aluminum - Cord Diameter Range: 0.75"- 0.88" - Cord Connector Body Style: Straight male - Form... | |
| Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They... | |
| Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally... | |
| Cord Connectors, Aluminum, .38-.50 (.97-1.27), Straight Male, F2, 1/2. | |
| Deluxe Cord Grip Aluminum Connector with Stainless Steal Mesh and 2" Grip Thread Size eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. | |
| Deluxe Cord Grips are woven of stainless steel mesh with an anodized aluminum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull,... | |
| Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull,... | |
| Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or... | |
| Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon... | |
| Deluxe Cord Grips, N.P.T., Straight Nylon Connector Stainless Grip, .625-.750 (1.59-1.90), NPT Hub Size 1 in, Form Size. | |
| Deluxe Cord Grips, N.P.T., Straight Nylon Connector Stainless Grip, .625-.750 (1.59-1.90), NPT Hub Size 3/4 in, Form Size F3. | |
| Dustight Strain Relief Grip, N.P.T., Non-Insulated, Straight Aluminum Connector Stainless Grip, .97-1.25 (2.46-3.17), NPT Hub Size 1-1/4 in Returns: - Due to the specialized nature of this product and manufacturer... | |
| Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic... | |
| Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. | |
| High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors,... | |
| Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations,... | |
| Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 1,700 -... | |
| Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 2,800 -... | |
| Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 4,100 -... | |
| Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications:... | |
| Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 10,000 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 13,000 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 16,200 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 19,400 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 3,400 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 5,800 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 7,500 - Mesh Length:... | |
| Linkosity, Double Ended Cable. 10 feet | |
| Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit... | |
| Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables. Overhead Pulling Grips... | |
| PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. | |
| PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle... | |
| Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.37-0.49" - Approximate break strength: 2500 -... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.50 -0.74" - Approximate break strength: 3400... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.75 -0.99" - Approximate break strength: 5500... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.00 -1.24" - Approximate break strength: 8100... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.25-1.49" - Approximate break strength: 8100 -... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.50-1.99" - Approximate break strength: 8100 -... | |
| Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye... | |
| Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles... | |
| Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of style cable... | |
| Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles... | |
| Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for... | |
| Straight aluminum connector stainless grip, .750"- .875". Features: - Eliminate pull tension on terminals - Prevent cord pull out - Provide a liquid tight seal | |
| Straight aluminum connector stainless grip, 1.000"- 1.125". Features: - Eliminates pull tension on terminals - Prevents cord pull-out - Provides a liquid tight seal | |
| Straight male cord connectors. Features - NPT Size 1/2" NPT - Cord Crip Cable Range .25"- .38" - Material Gray Nylon - Ingress Protection IP66- - Operating Temperature -40° F... | |
| Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point... |