TelephoneStuff.com Wheelock Wall or Ceiling Mount Self-Amplified Speakers in.. SA-S90-FR

Description
The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications. Features: - Approvals Include: UL Standard 1480 (Speakers) and UL Standard 1971 and UL Standard 1480 (Speaker Strobes) - Accepts audio input levels of 0.5 VRMS or 25 VRMS - Power Input Voltage 16.0 to 33.0 VDC - 4” Wall or ceiling mount models - Speaker strobes utilize Wheelock’s synchronizable Multi- Candela Strobe (15/30/75/95cd) - 1 watt high efficiency speaker - 6 different sound output levels (ranging from 84 to 68 dBA) - Frequency range of 400Hz to 4000Hz - Mounts onto a 4” square deep backbox with an extension ring
Description
The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications. Features: - Approvals Include: UL Standard 1480 (Speakers) and UL Standard 1971 and UL Standard 1480 (Speaker Strobes) - Accepts audio input levels of 0.5 VRMS or 25 VRMS - Power Input Voltage 16.0 to 33.0 VDC - 4” Wall or ceiling mount models - Speaker strobes utilize Wheelock’s synchronizable Multi- Candela Strobe (15/30/75/95cd) - 1 watt high efficiency speaker - 6 different sound output levels (ranging from 84 to 68 dBA) - Frequency range of 400Hz to 4000Hz - Mounts onto a 4” square deep backbox with an extension ring

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall or Ceiling Mount Self-Amplified Speakers in.. - SA-S90-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall or Ceiling Mount Self-Amplified Speakers in..
SA-S90-FR
Wheelock Wall or Ceiling Mount Self-Amplified Speakers in.. SA-S90-FR
The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications. Features: - Approvals Include: UL Standard 1480 (Speakers) and UL Standard 1971 and UL Standard 1480 (Speaker Strobes) - Accepts audio input levels of 0.5 VRMS or 25 VRMS - Power Input Voltage 16.0 to 33.0 VDC - 4” Wall or ceiling mount models - Speaker strobes utilize Wheelock’s synchronizable Multi- Candela Strobe (15/30/75/95cd) - 1 watt high efficiency speaker - 6 different sound output levels (ranging from 84 to 68 dBA) - Frequency range of 400Hz to 4000Hz - Mounts onto a 4” square deep backbox with an extension ring

The Series SA-S Supervised Self-Amplified Speakers and
Speaker Strobes are designed to meet the critical needs for
the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications.
Features:
- Approvals Include: UL Standard 1480 (Speakers) and UL
Standard 1971 and UL Standard 1480 (Speaker Strobes)
- Accepts audio input levels of 0.5 VRMS or 25 VRMS
- Power Input Voltage 16.0 to 33.0 VDC
- 4” Wall or ceiling mount models
- Speaker strobes utilize Wheelock’s synchronizable Multi-
Candela Strobe (15/30/75/95cd)
- 1 watt high efficiency speaker
- 6 different sound output levels (ranging from 84 to 68 dBA)
- Frequency range of 400Hz to 4000Hz
- Mounts onto a 4” square deep backbox with an extension
ring

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SA-S90-FR
Product Name Wheelock Wall or Ceiling Mount Self-Amplified Speakers in..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details