TelephoneStuff.com Valcom 2' x 2' Lay-in 70V Ceiling Speaker V-5330-226

Description
2' x 2' Lay-in 70V Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating - Replaces 2' x 2' ceiling tile - Features .25 watts to 4 watts 70v tap settings and volume control - Scuff resistant perforated grille - Durable white acrylic baked enamel finish - Works with PagePac D series 70 volt amplifiers - Talkback application when used with PagePac Plus controller and D series amplifier
Description
2' x 2' Lay-in 70V Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating - Replaces 2' x 2' ceiling tile - Features .25 watts to 4 watts 70v tap settings and volume control - Scuff resistant perforated grille - Durable white acrylic baked enamel finish - Works with PagePac D series 70 volt amplifiers - Talkback application when used with PagePac Plus controller and D series amplifier

Suppliers

Company
Product
Description
Supplier Links
Valcom 2'  x  2' Lay-in 70V Ceiling Speaker - V-5330-226 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 2' x 2' Lay-in 70V Ceiling Speaker
V-5330-226
Valcom 2' x 2' Lay-in 70V Ceiling Speaker V-5330-226
2' x 2' Lay-in 70V Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating - Replaces 2' x 2' ceiling tile - Features .25 watts to 4 watts 70v tap settings and volume control - Scuff resistant perforated grille - Durable white acrylic baked enamel finish - Works with PagePac D series 70 volt amplifiers - Talkback application when used with PagePac Plus controller and D series amplifier

2' x 2' Lay-in 70V Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction.
Features:
- Integral backbox with three hour burn rating
- Replaces 2' x 2' ceiling tile
- Features .25 watts to 4 watts 70v tap settings and volume control
- Scuff resistant perforated grille
- Durable white acrylic baked enamel finish
- Works with PagePac D series 70 volt amplifiers
- Talkback application when used with PagePac Plus controller and D series amplifier

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-226
Product Name Valcom 2' x 2' Lay-in 70V Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JJC62WF-8A - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details