TelephoneStuff.com Channel Vision Speaker to Line Level Converter A0302

Description
Speaker to Line Level Converter provides an ideal way to re-amplify whole-house audio that needs optimal power. Features: - Provides line-level output for re-amplification - SUB mode allows a subwoofer to be added to a whole-house audio system - Decorator-style design with screwless wall plate - Fits standard single-gang junction box or low-voltage ring - Easy to install
Description
Speaker to Line Level Converter provides an ideal way to re-amplify whole-house audio that needs optimal power. Features: - Provides line-level output for re-amplification - SUB mode allows a subwoofer to be added to a whole-house audio system - Decorator-style design with screwless wall plate - Fits standard single-gang junction box or low-voltage ring - Easy to install

Suppliers

Company
Product
Description
Supplier Links
Channel Vision Speaker to Line Level Converter - A0302 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision Speaker to Line Level Converter
A0302
Channel Vision Speaker to Line Level Converter A0302
Speaker to Line Level Converter provides an ideal way to re-amplify whole-house audio that needs optimal power. Features: - Provides line-level output for re-amplification - SUB mode allows a subwoofer to be added to a whole-house audio system - Decorator-style design with screwless wall plate - Fits standard single-gang junction box or low-voltage ring - Easy to install

Speaker to Line Level Converter provides an ideal way to re-amplify whole-house audio that needs optimal power.
Features:
- Provides line-level output for re-amplification
- SUB mode allows a subwoofer to be added to a whole-house audio system
- Decorator-style design with screwless wall plate
- Fits standard single-gang junction box or low-voltage ring
- Easy to install

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number A0302
Product Name Channel Vision Speaker to Line Level Converter
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - LC62MB-8B - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details