TelephoneStuff.com Legrand - On-Q Speaker Pre-Construction 6.5" In-.. 364672-02

Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes
Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Speaker Pre-Construction 6.5" In-.. - 364672-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Speaker Pre-Construction 6.5" In-..
364672-02
Legrand - On-Q Speaker Pre-Construction 6.5" In-.. 364672-02
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes

Features
- Exclusive "EZ-Align" System allows continual adjustment during installation
- Integrated wire management
- Adjustable wings for 16" or 24" on-center stud construction
- Non-breakable aluminum wings accommodate weather temperature extremes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364672-02
Product Name Legrand - On-Q Speaker Pre-Construction 6.5" In-..
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
Home Audio, Bookshelf Loudspeaker - RS 230 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
Speaker - JC54WP-A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details