TelephoneStuff.com Legrand - On-Q Speaker Pre-Construction 8" In-Wall.. 364675-02

Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes
Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Speaker Pre-Construction 8" In-Wall.. - 364675-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Speaker Pre-Construction 8" In-Wall..
364675-02
Legrand - On-Q Speaker Pre-Construction 8" In-Wall.. 364675-02
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes

Features
- Exclusive "EZ-Align" System allows continual adjustment during installation
- Integrated wire management
- Adjustable wings for 16" or 24" on-center stud construction
- Non-breakable aluminum wings accommodate weather temperature extremes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364675-02
Product Name Legrand - On-Q Speaker Pre-Construction 8" In-Wall..
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details