TelephoneStuff.com Valcom One-Way, 5 Watt Track Speaker V-1014B

Description
One-Way, 5 Watt Track Speaker is a 5 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather resistant - Available in black, white, or gray finishes - Omni-directional mounting - High fidelity full range speaker - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz
Description
One-Way, 5 Watt Track Speaker is a 5 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather resistant - Available in black, white, or gray finishes - Omni-directional mounting - High fidelity full range speaker - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way, 5 Watt Track Speaker - V-1014B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way, 5 Watt Track Speaker
V-1014B
Valcom One-Way, 5 Watt Track Speaker V-1014B
One-Way, 5 Watt Track Speaker is a 5 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather resistant - Available in black, white, or gray finishes - Omni-directional mounting - High fidelity full range speaker - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz

One-Way, 5 Watt Track Speaker is a 5 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music.
Features:
- High gloss finish
- Weather resistant
- Available in black, white, or gray finishes
- Omni-directional mounting
- High fidelity full range speaker
- Cone Diameter: 5" (12.7 cm)
- Voice Coil Impedance: 45 ohms
- Frequency Response: 70 Hz - 16 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1014B
Product Name Valcom One-Way, 5 Watt Track Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Home Audio, Bookshelf LCR Loudspeaker - RS 223 LCR Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details