TelephoneStuff.com Bogen 8" Cone Speaker with 6oz Magnet S86T725

Description
8" unmounted cone speaker with 6 oz magnet. Comes wired with a 4-watt speaker matching transformer. Easy to install in wall baffles or ceiling grilles. Features: - 4 watt capacity - Speaker matching transformer (4W) mounted and wired - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency response: 50 Hz - 12 kHz - Sensitivity: 95 dBspl - Connections: Wire - Dimensions: 8" (Dia.) x 3-1/4" (D)
Description
8" unmounted cone speaker with 6 oz magnet. Comes wired with a 4-watt speaker matching transformer. Easy to install in wall baffles or ceiling grilles. Features: - 4 watt capacity - Speaker matching transformer (4W) mounted and wired - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency response: 50 Hz - 12 kHz - Sensitivity: 95 dBspl - Connections: Wire - Dimensions: 8" (Dia.) x 3-1/4" (D)

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Speaker with 6oz Magnet - S86T725 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Speaker with 6oz Magnet
S86T725
Bogen 8" Cone Speaker with 6oz Magnet S86T725
8" unmounted cone speaker with 6 oz magnet. Comes wired with a 4-watt speaker matching transformer. Easy to install in wall baffles or ceiling grilles. Features: - 4 watt capacity - Speaker matching transformer (4W) mounted and wired - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency response: 50 Hz - 12 kHz - Sensitivity: 95 dBspl - Connections: Wire - Dimensions: 8" (Dia.) x 3-1/4" (D)

8" unmounted cone speaker with 6 oz magnet. Comes wired with a 4-watt speaker matching transformer. Easy to install in wall baffles or ceiling grilles.
Features:
- 4 watt capacity
- Speaker matching transformer (4W) mounted and wired
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- Works with both 70V and 25V amplifier outputs
- Frequency response: 50 Hz - 12 kHz
- Sensitivity: 95 dBspl
- Connections: Wire
- Dimensions: 8" (Dia.) x 3-1/4" (D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S86T725
Product Name Bogen 8" Cone Speaker with 6oz Magnet
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers