TelephoneStuff.com Valcom Speaker Volume Control V-2992

Description
The Valcom V-2992 Volume Control is a volume control unit which can be mounted into a single-gang electrical box. This unit is compatible with all Valcom one-way and two-way speakers. The V-2992 is not designed to connect directly to the output of high-powered amplifiers. Features: - Control Volume Of Up To 150 One-Way Speakers - White Applications: - To control volume of one-way amplified speaker assemblies in inaccessible areas - To control large groups of one-way amplified speaker assemblies - To control volume of Valcom talkback speakers - Volume control for Valcom V-1039A, Explosion Proof Horn
Description
The Valcom V-2992 Volume Control is a volume control unit which can be mounted into a single-gang electrical box. This unit is compatible with all Valcom one-way and two-way speakers. The V-2992 is not designed to connect directly to the output of high-powered amplifiers. Features: - Control Volume Of Up To 150 One-Way Speakers - White Applications: - To control volume of one-way amplified speaker assemblies in inaccessible areas - To control large groups of one-way amplified speaker assemblies - To control volume of Valcom talkback speakers - Volume control for Valcom V-1039A, Explosion Proof Horn

Suppliers

Company
Product
Description
Supplier Links
Valcom Speaker Volume Control - V-2992 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Speaker Volume Control
V-2992
Valcom Speaker Volume Control V-2992
The Valcom V-2992 Volume Control is a volume control unit which can be mounted into a single-gang electrical box. This unit is compatible with all Valcom one-way and two-way speakers. The V-2992 is not designed to connect directly to the output of high-powered amplifiers. Features: - Control Volume Of Up To 150 One-Way Speakers - White Applications: - To control volume of one-way amplified speaker assemblies in inaccessible areas - To control large groups of one-way amplified speaker assemblies - To control volume of Valcom talkback speakers - Volume control for Valcom V-1039A, Explosion Proof Horn

The Valcom V-2992 Volume Control is a volume control unit which can be mounted into a single-gang electrical box. This unit is compatible with all Valcom one-way and two-way speakers. The V-2992 is not designed to connect directly to the output of high-powered amplifiers.
Features:
- Control Volume Of Up To 150 One-Way Speakers
- White
Applications:
- To control volume of one-way amplified speaker assemblies in inaccessible areas
- To control large groups of one-way amplified speaker assemblies
- To control volume of Valcom talkback speakers
- Volume control for Valcom V-1039A, Explosion Proof Horn

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-2992
Product Name Valcom Speaker Volume Control
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details