TelephoneStuff.com Valcom Lay-In 2' x 1' One-Way Ceiling Speaker V-9020

Description
Valcom's Lay-In Ceiling Speaker Assembly eliminates: hassles of scheduling installation with ceiling tile installers, working around or removing ceiling tiles to install speaker assemblies, dodging interior fixtures already installed, tedious circular cutting of tile. - Replaces ½ of a 2’ x 2’ Tile or ¼ of a 2" x 4' tile - Includes Trim T-Bar - Includes Built-In Amplifier with Volume Control - Perforated Steel Grille - Finished with White Epoxy Powder - Looks Like An Air Vent - Excellent Music And Voice Quality - Includes 8" Speaker - Operates on -24Vdc Power - Speaker Coverage: — 8’ Ceiling - 250 sq. ft. — 9-15’ Ceiling - 400 sq. ft. — 16-25’ Ceiling - 850 sq. ft. - -1 Valcom power unit
Description
Valcom's Lay-In Ceiling Speaker Assembly eliminates: hassles of scheduling installation with ceiling tile installers, working around or removing ceiling tiles to install speaker assemblies, dodging interior fixtures already installed, tedious circular cutting of tile. - Replaces ½ of a 2’ x 2’ Tile or ¼ of a 2" x 4' tile - Includes Trim T-Bar - Includes Built-In Amplifier with Volume Control - Perforated Steel Grille - Finished with White Epoxy Powder - Looks Like An Air Vent - Excellent Music And Voice Quality - Includes 8" Speaker - Operates on -24Vdc Power - Speaker Coverage: — 8’ Ceiling - 250 sq. ft. — 9-15’ Ceiling - 400 sq. ft. — 16-25’ Ceiling - 850 sq. ft. - -1 Valcom power unit

Suppliers

Company
Product
Description
Supplier Links
Valcom Lay-In 2' x 1' One-Way Ceiling Speaker - V-9020 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Lay-In 2' x 1' One-Way Ceiling Speaker
V-9020
Valcom Lay-In 2' x 1' One-Way Ceiling Speaker V-9020
Valcom's Lay-In Ceiling Speaker Assembly eliminates: hassles of scheduling installation with ceiling tile installers, working around or removing ceiling tiles to install speaker assemblies, dodging interior fixtures already installed, tedious circular cutting of tile. - Replaces ½ of a 2’ x 2’ Tile or ¼ of a 2" x 4' tile - Includes Trim T-Bar - Includes Built-In Amplifier with Volume Control - Perforated Steel Grille - Finished with White Epoxy Powder - Looks Like An Air Vent - Excellent Music And Voice Quality - Includes 8" Speaker - Operates on -24Vdc Power - Speaker Coverage: — 8’ Ceiling - 250 sq. ft. — 9-15’ Ceiling - 400 sq. ft. — 16-25’ Ceiling - 850 sq. ft. - -1 Valcom power unit

Valcom's Lay-In Ceiling Speaker Assembly eliminates: hassles of scheduling installation with ceiling tile installers, working around or removing ceiling tiles to install speaker assemblies, dodging interior fixtures already installed, tedious circular cutting of tile.
- Replaces ½ of a 2’ x 2’ Tile or ¼ of a 2" x 4' tile
- Includes Trim T-Bar
- Includes Built-In Amplifier with Volume Control
- Perforated Steel Grille
- Finished with White Epoxy Powder
- Looks Like An Air Vent
- Excellent Music And Voice Quality
- Includes 8" Speaker
- Operates on -24Vdc Power
- Speaker Coverage: — 8’ Ceiling - 250 sq. ft. — 9-15’ Ceiling - 400 sq. ft. — 16-25’ Ceiling - 850 sq. ft.
- -1 Valcom power unit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9020
Product Name Valcom Lay-In 2' x 1' One-Way Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Home Audio, Outdoor Speaker - Voyager Metro II Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details