TelephoneStuff.com Bogen Drop-In Ceiling Speaker - 1' x 2' (Pkg of 2) CSD1X2NB

Description
1' x 2' Drop-In Ceiling Speaker is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 1' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Exposed driver without back can - 8" wide range loudspeaker - Seismic attachment point - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25, 0.125 watt) taps; selected by stripped and tinned leads - 100-degree dispersion - Support rail crossbar included - Frequency Response: 78 Hz - 16 kHz - Cone Material: Treated paper - Comes in pack of 2
Description
1' x 2' Drop-In Ceiling Speaker is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 1' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Exposed driver without back can - 8" wide range loudspeaker - Seismic attachment point - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25, 0.125 watt) taps; selected by stripped and tinned leads - 100-degree dispersion - Support rail crossbar included - Frequency Response: 78 Hz - 16 kHz - Cone Material: Treated paper - Comes in pack of 2

Suppliers

Company
Product
Description
Supplier Links
Bogen Drop-In Ceiling Speaker - 1' x 2' (Pkg of 2) - CSD1X2NB - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Drop-In Ceiling Speaker - 1' x 2' (Pkg of 2)
CSD1X2NB
Bogen Drop-In Ceiling Speaker - 1' x 2' (Pkg of 2) CSD1X2NB
1' x 2' Drop-In Ceiling Speaker is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 1' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Exposed driver without back can - 8" wide range loudspeaker - Seismic attachment point - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25, 0.125 watt) taps; selected by stripped and tinned leads - 100-degree dispersion - Support rail crossbar included - Frequency Response: 78 Hz - 16 kHz - Cone Material: Treated paper - Comes in pack of 2

1' x 2' Drop-In Ceiling Speaker is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place.
Features:
- One-piece assembly saves installation time, effort, and cost
- 1' x 2' perforated grille over entire front of speaker
- Fully enclosed, industrial grade steel construction
- Exposed driver without back can
- 8" wide range loudspeaker
- Seismic attachment point
- 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25, 0.125 watt) taps; selected by stripped and tinned leads
- 100-degree dispersion
- Support rail crossbar included
- Frequency Response: 78 Hz - 16 kHz
- Cone Material: Treated paper
- Comes in pack of 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CSD1X2NB
Product Name Bogen Drop-In Ceiling Speaker - 1' x 2' (Pkg of 2)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details