TelephoneStuff.com Bogen 8" Unmounted Cone Loudspeaker with 6 oz. Magnet.. S86T725BR

Description
8" Unmounted Cone Loudspeaker with 6 oz. Magnet and Screw Terminals. Features: - 4-watt capacity - Screw Terminals - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install in wall baffles or ceiling grilles - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz - 12 kHz - Magnet Weight: 6 oz. - Sensitivity: 96 dBspl - Connections: Screw terminals
Description
8" Unmounted Cone Loudspeaker with 6 oz. Magnet and Screw Terminals. Features: - 4-watt capacity - Screw Terminals - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install in wall baffles or ceiling grilles - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz - 12 kHz - Magnet Weight: 6 oz. - Sensitivity: 96 dBspl - Connections: Screw terminals

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Unmounted Cone Loudspeaker with 6 oz. Magnet.. - S86T725BR - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Unmounted Cone Loudspeaker with 6 oz. Magnet..
S86T725BR
Bogen 8" Unmounted Cone Loudspeaker with 6 oz. Magnet.. S86T725BR
8" Unmounted Cone Loudspeaker with 6 oz. Magnet and Screw Terminals. Features: - 4-watt capacity - Screw Terminals - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install in wall baffles or ceiling grilles - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz - 12 kHz - Magnet Weight: 6 oz. - Sensitivity: 96 dBspl - Connections: Screw terminals

8" Unmounted Cone Loudspeaker with 6 oz. Magnet and Screw Terminals.
Features:
- 4-watt capacity
- Screw Terminals
- 8" cone speaker for excellent audio quality
- Transformer mounted and wired
- Easy to install in wall baffles or ceiling grilles
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 50 Hz - 12 kHz
- Magnet Weight: 6 oz.
- Sensitivity: 96 dBspl
- Connections: Screw terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S86T725BR
Product Name Bogen 8" Unmounted Cone Loudspeaker with 6 oz. Magnet..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details