TelephoneStuff.com Datasheets for AC-DC Adapters
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more
| Product Name | Notes |
|---|---|
| 15VDC power pack for Sonorous MP3 digital music-on-hold player (64 Min). | |
| 24V Power supply. Compatible with the following: - SoundPoint IP 321 - SoundPoint IP 331 - SoundPoint IP 450 | |
| 3810 AC adapter for base. | |
| 3x8/6x16 220V AC Power Adapter. | |
| 6 x 16 110V AC Power Adapter. | |
| 6730i IP Telephone offers Exceptional Value in an entry level IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in... | |
| 6731i IP Telephone with AC Power Adapter offers exceptional value in an entry level, feature rich IP telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone... | |
| AC Adapter 5V 350 is designed for use with Plantronics Headset Systems. | |
| AC adapter for a voice pro VP206 | |
| AC adapter for CA10/CS10 APLA 220V Euro plug. | |
| AC adapter for CT10, APLA 220V, Euro plug. | |
| AC Adapter for GN 6210, GN 9120 and T5300 Series headsets. | |
| AC adapter for NEAX 2000 or SL1100 IPS telephones. Features: - Required if network does not support power over ethernet (POE) - Input: 120VAC 60Hz 35W - Output: 24VDC 600mA... | |
| AC Adapter for One-X Quick Edition IP 4621 and 4610. Note: - AC Adapter (Model no.700356447) required ONLY if Power Over Ethernet (POE) is not utilized | |
| AC adapter for Plantronics CS50 Wireless Headset System. | |
| AC adapter for Plantronics CS50 Wireless Headset System. Compatibility: - Model # 67891-02 Voyager 500A - Model # CS55 CS55 Wireless Headset Systems - Model # 72272-01 Voyager 510S Bluetooth... | |
| AC adapter for T20, APLA 220V Euro Plug | |
| AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey | |
| AC adapter provides power in place of batteries. Designed for GN 8000 MPA, GN 8050 TCA, and Applica amplifiers. | |
| AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531 /581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz -... | |
| AC Adaptor for the KX-NT300 Series Telephones. AC Adapter Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically... | |
| AC power adapter for Panduit® PanTher LS8 Hand-Held Thermal Transfer Printer. | |
| AC power cord for the ADC-11 AC adapter charger. Input is 100V to 240V AC. | |
| AC Power supply for Blazer and all computer/telephony switches. (Euro Version) | |
| AC power supply for Blazer and all computer/telephony switches. (UK version) | |
| AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version) | |
| ACA-U AC Adapter for Optional Adapter Unit. Adapter Features: - Provides AC power to APR unit, CTA unit, ADA unit, HFU unit or IPW-2U IP enabler module - Compatible with... | |
| Alligator cord for external DC power supply. Input is 10V to 15V. | |
| Allows the MPA II to run on standard AC power. | |
| Charger without AC adapter for 3810 & 3910 cordless phones. | |
| Cigarette lighter adapter plug for the ADC-11 adapter charger. Input is 10V to 15V DC. | |
| Designed for people with moderate to profound hearing loss. Features: - Adjustable ring volume control up to 95 dB - Adjustable ringing tone control to best suit your hearing -... | |
| Desktop Charger & AC Adapter for FreeStyl 1 Handset. | |
| Fits all models of Dialogue TTYs. | |
| For replacement or spare. | |
| For use with advanced fiber optic installations. For instructions (SRP-006-102) please see Product Brochure. | |
| GO 6470 / PRO 9400 Series AC Power Adapter. Additional AC Power Adapter sold for these products. AC Power Adapter Features: - Professional quality and design - Specifically designed for... | |
| Hybrid IP AC Power Adapter is specifically designed for the Panasonic IP Telephone. AC Power Adapter Features: - Compatible with the KX-TDA and KX-TDE IP PBX Panasonic Communications Systems so... | |
| KX-TD7686 Cradle with Power Adapter model # KX-TCA1 | |
| Lets you use your car battery as a power source. Features: - Designed for Panasonic PalmLink 2-way FRS radios - Car battery serves as your power source - Conveniently plugs... | |
| LS3E AC Adapter and 120V Power Cord: to power LS3E directly from power outlet. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere -... | |
| LS3E AC Adapter, Charging Pack, and 120V Power Cord: to power LS3E directly from power outlet and charge battery pack at the same time. Features: - Lightweight, versatile printer for... | |
| LS3E Universal AC Adapter. | |
| North American Input Plug, 48V AC Power Adapter. Compatible Aastra Phones: - Aastra 9133i - Aastra 480i - Aastra 480i CT - Aastra 51i - Aastra 53i | |
| Optional power supply for UIP200 VOiP phone. This is required if power is not provided through the Ethernet connection. NOTE: All warranty service and repair must be referred to the... | |
| Optional power supply for UIP300 VOiP phone. This is required if power is not provided through the Ethernet connection. NOTE: All warranty service and repair must be referred to the... | |
| Panasonic AC adapter for use with the KX-TD7896 | |
| Plug in your Magellan RoadMate in your hotel room, home or office to enter addresses to your address book, review your trip mileage or to use the built-in tutorial to... | |
| Power adapter for the LS9 Hand-Held Thermal Transfer Printer. | |
| Power Adapter which provides 16 VAC output for Aastra Phone. Compatible Phones: - PT-480E - 9216 - 9316CW - 9417CW - 8314 - 8417 - 390 models | |
| Power Supply for Digital On Hold System. Power Supply Features: - Power supply for Digital On Hold IOH 3000 and ADL 3100 series systems | |
| Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug. | |
| Provides power to your ACS Applica amplifier in place of battery power. Replaced by 01-0242 AC adapter. | |
| Provides power to your MPA-S amplifier in place of battery power. | |
| Replacement AC adapter 120V US plug for CT10 cordless phone. | |
| Replacement AC adapter for Alertmaster AM-PX and AM-PXB. | |
| Replacement AC Adapter for CT11 and CT12 2.4GHz Cordless Headset Telephones. | |
| Replacement AC adapter for Dialogue Emergency Response (ER) telephone. | |
| Replacement AC adapter for Dialogue VCO, Dialogue RC, Q90 TTY and LVD. | |
| Replacement AC adapter for Dialogue XL and JV telephones and SR super ringers. | |
| Replacement AC adapter for Easy Recall answering machine. | |
| Replacement AC Adapter for S12 US Plug, 120V. | |
| Replacement AC adapter for the VB-44240 cordless system phone. | |
| Replacement AC adapter for Virtuoso and Superpro systems. | |
| Replacement Calisto AC Adapter provides power to Calisto charging base. | |
| Replacement Master Base Station (MBS) power adapter (18V, 2.22A, 40W), and a power cord. | |
| Replacement power adapter for Compass standard handset charger and handset charger with speakerphone. | |
| Revolabs Power Adapter for Solo Executive Charger Base Power Adapter Features: - AC power adapter for Solo Executive chargers | |
| Switchable 10/100Base-T hub with 100 Mbps performance suitable for demanding home/office and telecommuting applications. Great for sharing high capacity devices like storage drives and backup systems. Features: - IEEE 802.3... | |
| The Ameriphone SR200 Telephone Ringer, by Clarity, is ideal for use in the home, the office or while traveling so you will never miss a call. Features: - Super loud... | |
| Universal power adapter with various voltage settings and connectors. | |
| White replacement AC adapter for Dialogue CL-40 cordless amplified telephone. |