TelephoneStuff.com Valcom One-Way Woodgrain Wall Speaker (Weave) V-1022C

Description
One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Light brown open-weave
Description
One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Light brown open-weave

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Woodgrain Wall Speaker (Weave) - V-1022C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Woodgrain Wall Speaker (Weave)
V-1022C
Valcom One-Way Woodgrain Wall Speaker (Weave) V-1022C
One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Light brown open-weave

One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz
- Grille: Light brown open-weave

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1022C
Product Name Valcom One-Way Woodgrain Wall Speaker (Weave)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details