TelephoneStuff.com Datasheets for Intercoms
Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Intercoms: Learn more
| Product Name | Notes |
|---|---|
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Direct Select Input/Output Relay Board Card is an interface card that connects to... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Flush 2-Gang Sub Station with CCTV Camera is a 2 gang stainless steel... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Flush Mount Outdoor Vandal-Resistant Door Substation is equipped like the AI-RS160 (made with... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Handset Sub Station is designed to be used in conjunction with the AI-CP170... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Main Frame is part of AI-900 series. Features: - Each Main Frame supports... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Master Station Interface Card can make calls to or receive calls from the... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Master Station with LCD Display can initiate or receive calls from programmed sub... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Speaker/Call Button Interface Board provides the necessary interface for any standard speaker with... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus,... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus,... | |
| Most AI-900 features are available using the IS series system. Please contact Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus, and... | |
| 1-Call Master for High Power Intercom. Features: - Receive and Transmit volume control - LED communication - Talk/Listen button | |
| 1-Call Master Mid-Power Intercom. Features: - Desk or wall mount - Call tone volume adjustable for individual station requirements - 1-call master station, single master system - 2.5 watt output... | |
| 1/4" Solid brass intercom unit with black metal screen (oil-rubbed bronze). Features: - 1/4" solid brass plate - Waterproof mylar speaker - Includes black metal screen and gasket - Compatible... | |
| 1/4" Solid brass intercom unit with black metal screen (oil-rubbed bronze). Features: - 1/4" solid brass plate - Waterproof mylar speaker - Includes black metal screen and gasket - Requires... | |
| 10 call master station for high power intercom. Aiphone Station Features: - One or two master configuration - 10 watt output - Desk, wall or ceiling subs available - Hands... | |
| 10-Call Add-On Panel to add more call buttons to an existing entrance station. | |
| 10-Call Master Internal Telephone Type Intercom. The TB-10M is streamline and modernly designed. The master console may be placed on a desk or wall mounted. Features: - TB-20-G or 40-G... | |
| 10-Call Master Station has selective calling open voice style master station with the capacity of up to 11 total stations. Selective Call Open Voice Intercom Features: - Fully intermixable system,... | |
| 128 station duplex intercom system within mid or large-sized offices, factories, etc. The microprocessor based system provides a multi-channel, handsfree communication between any pair of master stations. A variety of... | |
| 2 Section Frame with Black Box or GM AV Security System. | |
| 20-Call Master Internal Telephone Type Intercom. The TB-20M is streamline and modernly designed. The master console may be placed on a desk or wall mounted. Features: - TB-20-G or 40-G... | |
| 3 Section Frame for GM AV Entry Security System. | |
| 3-Call Master Mid Power Intercom. Features: - Desk or wall mount - Call tone volume adjustable for individual station requirements - 1-call master station, single master system - 2.5 watt... | |
| 3-Zone Expansion Module provides 3 zones of paging capability. Designed for use with Paging Controller (model UTI312). Features: - Audio output with level control per zone - Zone contact closure... | |
| 4-Call Switch Module for GM Entry Security. | |
| 48 station duplex intercom system within mid or large-sized offices, factories, etc. The microprocessor based system provides a multi-channel, hands free communication between any pair of master stations. A variety... | |
| 5-Call Master for High Power Intercom. Features: - One or two master communication - 10 watt output - Desk/wall or ceiling subs available | |
| 6 Station Interphone is an ideal way of providing simple telecommunications between different areas in a facility. Simple to install and operate, this phone provides a system-wide paging as well... | |
| 6 Station Master Intercom ideal for interoffice communications. This intercom provides a separate, direct communications link to other individuals in an organization. This master model can be used in a... | |
| 6 Zone CAT5 Intercom Hub. Features: - Page output for external audio systems - 2 IR emitter outputs - Link in/out connectors for easy expansion - Mounts in a structured... | |
| 6-Call Selective Call Intercom with LED and Tone-Off Switch are designed for applications where visual indication of an incoming call is required. Ideal for applications where silent signaling is required,... | |
| 88 station duplex intercom system within mid or large-sized offices, factories, etc. The microprocessor based system provides a multi-channel, handsfree communication between any pair of master stations. A variety of... | |
| 900MHz Wireless Intercom pair. Features: - table or wall mountable - easy to install - no special wiring needed - call button sounds a tone to alert other units when... | |
| A 160 watt in-wall modular amplifier with a bose EQ adapter. Features: - 160 watts - 8 Input channels - 6 Input ports - Built-in local mic and projector inputs... | |
| A multi-party station with a five party line selector switch for division 2 and non-hazardous areas. Features: - Noise-canceling microphone - Non-moveable hook-switch - Hearing aid compatible handset - Available... | |
| A streamline communication with Westinghouse's sophisticated 4 Channel FM Wireless Intercom. Ideal for homes, apartments, offices, stores, and small businesses. Features: - Talk to or monitor any number of rooms... | |
| A traditional style metal paging horn for inside and out. Features: - Gray epoxy paint, weather-resistant finish - Five position switch - Built-in transformer - Connects to 25 or 70... | |
| A voice-activated 4 channel intercom with existing house wiring to transmit signal over 1,500 feet. Features: - Four channel operation with voice operation of any channel - Page or talk... | |
| Add this wireless camera/intercom module to a SD4500 phone system base with handset to enjoy full-motion video and audio monitoring. When used with the cordless video/audio expansion handset, this module... | |
| Additional doorbell module to the wireless intercom system from Westinghouse allows communication from the gate or from the front door or to back door. Features: - Power Source 12VAC @60... | |
| Additional Trunk Card (4 Talk Channels). | |
| Aiphone Video Intercom Master System is designed for full compatibility with Aiphone LEM, LEF, and NEM series. Features: - Supports simultaneous transmission of fixed video, half-duplex audio and bi-directional contact... | |
| Aiphone Video Intercom Remote System is designed for full compatibility with Aiphone LEM, LEF, and NEM equipment. Features: - Supports simultaneous transmission of fixed video, half-duplex audio and bi-directional contact... | |
| An 80 watt in-wall modular amplifier with a bose EQ adapter. Features: - 80 watts - 8 Input channels - 6 Input ports - Built-in local mic and projector inputs... | |
| An additional 4 channel unit for the WHI-4C intercom. A streamline communication with Westinghouse's sophisticated 4 Channel FM Wireless Intercom. Ideal for homes, apartments, offices, stores, and small businesses. Features:... | |
| An intercom module for use with the voice-activated 4 channel intercom. Features: - Four channel operation with voice operation of any channel - Page or talk with any location -... | |
| Audio Monitor Station for GM Security System. | |
| Audio Room Station. Features: - Surface or flush mount - Up to two inside stations, either audio/video, audio-only, or one of each - Call extension for each inside station (optional)... | |
| Black and White Video Intercom System is an easy-to-use video intercom system. It’s simple push button operation offers many benefits and conveniences, including relieving the anxiety of not knowing who... | |
| Bogen 12 Station Interphone ia an ideal way of providing simple telecommunications between different areas in a facility. Simple to install and operate, this phone provides a system-wide paging as... | |
| Boxed set including phone, door phone & transformer. Everything needed to install a small door entry system. Aiphone Intercom Features: - Chime tone intercom for 2 locations - Door release... | |
| Call Button for Lamp Memory Intercom System. | |
| CAT5 Intercom Station. Features: - Broadcast and room-to-room communication - Integrates with DP & IU Front Door Intercoms - Easily expandable up to 24 rooms - 2 Built-in doorbell chimes... | |
| Ceeco Prison Visitation Phone Interface provides interface to talk power for SSP-350-X prison visitation phones. One per pair of handsets. Requires 350-255 power supply. NOTE: All Ceeco Products have a... | |
| Central Control Unit. | |
| Chime Board permits a legacy doorbell to ring in addition to the phones ringing when any zone is activated. It is designed as an expansion board that mounts on an... | |
| Chime Tone Station for systems with one room and one door IE Series only. Features: - 4 Stroke Chime for Doorstation Call-In - Door Release Button On Room Station -... | |
| Door Strike Board provides support for remote operation of up to 4 door strikes by entering a code via any phone in a house when used in conjunction with Leviton’s... | |
| Easy to use wireless home intercom system - simply set them in any room of your choice and plug the unit into an outlet for power. Then press a button... | |
| Expansion unit for school/industrial intercom system. | |
| Explosion proof indoor single-party handset station. Features - Hazardous Area Approvals: Listed to UL, cUL, and Atex standards - Division 1 / Zone 1 Areas - Explosion-proof Enclosure - Noise-Canceling... | |
| GAI-Tronics Explosion Proof Indoor Multi-Party Handset Station. Features - Hazardous Area Approvals: Listed to UL, cUL, and Atex standards - Division 1 / Zone 1 Areas - Explosion-proof Enclosure -... | |
| Hands-Free Master Station is for the AN-8000 series. Communication at the unit is simultaneous or PTT open voice A headset and external speaker connection are also standard. Features: - Keypad... | |
| High Powered Intercom System with Expanded Capacity. Features: - Provides high powered two-way communication with up to 50 remote locations - One or two masters can be used, and a... | |
| Indoor Intercom Station. Indoor Intercom Features: - Indoor Station includes back box and screwless wallplate - Designed to easily fit within a standard dual gang box or low voltage ring... | |
| Industrial Master Station is for the AN-8000 series. Features: - Keypad for placing calls - Push to talk button - Paging - Redial - Transfer - Eight speed dial buttons... | |
| inQuire™ Intercom Audio Interrupt Module for the lyriQ™ Audio System . Features: - Easy interface that is designed to compliment the inQuire Intercom System - Works in conjunction with the... | |
| inQuire™ Intercom Audio Interrupt Module. Features: - Easy interface that is designed to compliment the inQuire Intercom System - Works in conjunction with the lyriQ™ Audio System and the Cat... | |
| inQuire™ Intercom Door Unit is weather-resistant and contains a speaker, microphone and button to ring the door chime.The high quality speaker and microphone provide superior sound quality. Unit is installed... | |
| inQuire™ Intercom Module and Main Console. Features: - Trims with a standard decorator wall plate (included) offering a modern design, perfect for any decor - LED lights show stations in-use... | |
| inQuire™ Intercom Module and Main Console Features: - Trims with a standard decorator wall plate (included) offering a modern design, perfect for any décor - LED lights show stations in-use... | |
| inQuire™ Intercom Room Unit. Features: - Trims with an included standard decorator wall plate offering a modern design suitable for any decor - Page, monitor, do not disturb, and hands-free... | |
| inQuire™ Intercom Room Unit Features: - Trims with an included standard decorator wall plate offering a modern design for any decor - Page, monitor, do not disturb and hands-free reply... | |
| Inside room station for use with the (CC-DA) door station. Features: - Press-to-talk door answering with automatic shut-off - Second inside room station (separate power supply required) - Backlit CALL... | |
| Intercom Desktop Control Center provides instantaneous intercommunication and background music (or other program) distribution facilities for up to 25 speaker-equipped stations. Control Center Features: - Cost-effective communication with 25 staff... | |
| Intercom Door Chime | |
| Intercom system requires no wiring or installation, plugs directly into any AC outlet. Features a lock key for continuous talking or can be used for continuous listening as a baby-monitoring... | |
| Interface Board provides connectivity for up to 4 additional wall stations (one in each of four zones numbered 1-4). With additional 47000- PRT’s, the system can support up to 12... | |
| Intermixed 3-Call Master Loudspeaker Intercom has selective calling open voice style master station with the capacity of up to 4 total stations. The system can be designed to meet a... | |
| International Electronics, Inc Reporter WireFree Intercom is a wireless intercom system with 1000' range and works on AA batteries for up to 12 months. 2 units per package. Features: -... | |
| Introducing the industry's first dedicated desktop intercom, the On-Q® Legrand Intercom Unit F9018. It provides a free standing expansion to the On-Q® Legrand inQuire™ Intercom System. The unit is connected... | |
| IP door station, flush mount. Features: - Does not require AN-8000EX - Connects directly to LAN or WAN | |
| IP Multi-Function Master Features: - Does not require AN-8000EX - Connects directly to LAN or WAN | |
| KSU/PBX door intercom supports door intercom to telephone conversations. It is FCC Part-15 complient and can be programmed to ring designated phone lines on the 2x10 KSU/PBX Telephone System. | |
| Main Contro Unit for GM Audio Video Entry Security. | |
| Model DS700T Sensor is designed to work with models DS700, DS70 & DS800 & DS80 wired signalers. The DS700T Sensor has been designed for use with most intercom systems. | |
| Multi Unit Audio/Video Entry Security. Features: - Can be configured as an Audio-only or Audio Video entry system - Up to 4 entrance stations with digital keypad - Up to... | |
| Multi-Function Master is the enhanced master station for the AN-8000 series. Features: - LCD display to indicate calling party - Keypad for placing calls - Push To Talk Button -... | |
| Multi-Graphic Intercom Desktop Control Center is a dual-channel intercom and program distribution system for applications with numerous locations, requiring maximum intelligibility of voice announcements and other sources. Features: - Communicate... | |
| Multi-interface adaptor. Features: - Two inputs for audio distribution - 16 input and output controls - 2 PBX interface inputs (E & M interface) - EIA standard rack (1 U)... | |
| Multi-Party Non-Metallic Enclosure is made from glass-reinforced polyester approximately 14.6" (371mm) H x 10.9" (276mm) W x 10.5" (267mm) D overall, and has a hinged door with cam-style latch, and... | |
| Multi-Unit PanTilt Video. Features: - Video Entry system for multi-unit building with up to 40 units - Up to three entrance panels with selective door release - Each tenant can... | |
| Multipath Talkback Intercom System, 24 zones, Expandable to 192 zones, rack mount. Features - Easily Configured to Suit the Most Advanced Requirements - User-Friendly Admin Software Easily manages Voice Communication... | |
| Multipath Talkback Intercom System, Rack Mount is high-performance microprocessor controlled communications system designed specifically for the needs of schools. Intercom System Features: - Interfaces to any phone system - Expandable... | |
| Night Bell Over Paging Adapter provides an existing paging amplifier with a pleasant electronic warble tone each time it receives ring voltage from an analog PABX/KSU extension. Night Bell Features:... | |
| On-Q® - Legrand inQuire™ Intercom Module (Standalone) fits into any On-Q® enclosure while supporting 12 room units and up to three door units. Features: - Bracket included - Power supply... | |
| Outdoor Intercom Station is designed for exterior mounting. Once the call button is activated, all phones in the house will ring with a distinctive ring that indicates an incoming intercom... | |
| Outdoor Station, for Division 2 / Zone 2 and non-hazardous applications. Model 7305 Outdoor Wall Station provides quality all-page and common-talking communications. Wall Station Features: - Hazardous area approvals -... | |
| Paging Adapters for Aiphone Intercom Systems allows access to a standard paging system from an intercom master station. Features: - Designed for use with Aiphone’s LAF/LDF-C, LEF, LEM and NEM... | |
| Paging Adapters for Aiphone Intercom Systems allows access to a standard paging system from an intercom master station. Features: - Designed for use with Aiphone AP-M and MP-S systems -... | |
| Panasonic Video Doorphone Camera is a splash-resistant door station with a metal body and tamper-resistant screws. Weather-resistant construction material and buttons are illuminated so it's easy to locate at night. | |
| Provides a cost effective solution to your customer's communications requirements. Expandable up to 96 stations. Six systems can be connected together allowing one-way communications to 576 stations with group calls... | |
| Remote Station Intercom is ideal for interoffice communications. This intercom provides a separate, direct communications link to other individuals in an organization. This remote model can be used in a... | |
| Residential Master Station with Panic Button. Features: - Can be configured as an Audio-only or Audio Video entry system - Up to 4 entrance stations with digital keypad - Choice... | |
| RS-160 Flush Mount Indoor Vandal-Resistant Substation calls and communicates with the programmed master stations or telephones. Substation Features: - Made with heavy 11-gauge stainless steel and a vandal resistant stainless... | |
| Security Guard Station. Features: - Can be configured as an Audio-only or Audio Video entry system - Up to 4 entrance stations with digital keypad - Up to 192 units... | |
| Selective Call Intercom Door Unit allows for easy communication with visitors at the front door. Door Unit Features: - Stylish, weatherproof design increased the curb appeal of any home -... | |
| Selective Call Intercom Patio Unit that allows broadcast from room to room communication at the touch of a button. Intercom Unit Features: - Can be disabled from any indoor unit... | |
| Selective Call Video Door Unit is housed in an attractive weatherproof finish that includes a weather-resistant camera to enable front door monitoring. Video Door Unit Features: - Wide-angle color camera... | |
| Site Connector Tie-Line Interface Adapter is used to connect the AI-900 system exchanges to the fiber optic interface. | |
| Standard Master Station is for the AN-8000 series. Features: - Keypad for placing calls - Push To Talk Button - Paging - Redial - Transfer and eight speed dial buttons... | |
| Sub Control Unit for GM Audio Visual Entry Security System. | |
| Surge Arrestor for Intercom Systems is designed to protect Aiphone intercom systems from damage due to power surges and lightning strikes. It can be used to protect power inputs to... | |
| TD-12H/B is a Multi Channel selective call intercom. Features: - On-loop wiring - Five TD-H station models - Interchangeable - 12-call station - Intercom communication among 25 stations - Intermixable... | |
| TD-1H/B is a 1-Call Sub Selective Call Intercom. Intercom Features: - On-loop wiring - Five TD-H station models - Interchangeable - 1-call sub station - Intercom communication among 25 stations... | |
| TD-3H/B is a 3-Call Master Selective Call Intercom. Features: - 3-call station - On-loop wiring - Five TD-H station models - Interchangeable - Intercom communication among 25 stations - Intermixable... | |
| TD-6H/B is a 6-Call Master Selective Call Intercom. Intercom Features: - 6-call station - On-loop wiring - Intercom communication among 25 stations - Intermixable 5 TD-H station models in a... | |
| The AN-8000EX is the "brains" of the AN-8000 series. It allows the connection of up to sixteen master or sub stations. Features: - Up to 80 exchange units can be... | |
| The AN-8031MS is the flush mount, stainless steel master station for the AN-8000 series. Features: - Keypad for placing calls - Push to talk button - Paging - Redial -... | |
| The AN-8050DS is a stainless steel, vandal resistant door station for the AN-8000 series. Features: - Status light - Call in button - Speaker - Microphone | |
| The International Electronics reporter wireless indoor/outdoor intercom double unit is compatible with all Reporter wireless intercom units and includes 1 intercom unit, mounting screws, double sided tape ,and manual. Unit... | |
| The KB-MV series is a color video multi-unit entry system that can be configured for buildings with two to twelve tenant locations. Up to three video entrance stations can be... | |
| The Outdoor Station provides the user outdoor interface for Leviton’s Residential Intercom System. It is designed for exterior mounting. Once the call button is activated, all phones in the house... | |
| The Single Line Loud Ringer will generate loud ringing from an analog ringing line or from a dry contact closure. There are 4 different ringing sounds to choose from. Adjust... | |
| The TD-HL series handset intercoms are designed for applications where visual indication of an incoming call is required. Ideal for applications where silent signaling is required, such as radio stations... | |
| The TD-HL series handset intercoms are designed for applications where visual indication of an incoming call is required. The red LED mounted on the top front of the unit lights... | |
| The Valcom 24 Station Expandable Talkback Intercom System Expansion Unit provides 24 stations of handsfree intercom with one-way group call and all call. Up to three expansion units may be... | |
| The Valcom 24 Station Expandable Talkback Intercom System provides 24 stations of handsfree intercom with one-way group call and all call. Up to three expansion units may be connected to... | |
| This system provides voice paging with handsfree reply for up to 20 zones. The V-2920 is for use with any electronic or 1A2 key system, or PABX loop start trunk... | |
| Use an existing doorbell wiring to connect an intercom doorbox and communicate to an interior intercom module via the existing electrical powerline in a home. Expandable up to 4 stations. | |
| Video Door Station W/Stand Alone Prox Reader is a vandal resistant, flush mount door station used with AX open voice, color video entry series. Video Door Station Features: - Unit... | |
| Video Door Station W/Stand Alone Prox Reader, Surface Mount is a vandal resistant door station used with AX open voice, color video entry series. Video Door Station Features: - Unit... | |
| Video intercom system for residential and small business'. It features a door station, camera angle adjustment, blue LED call button light, and metal covered pin-hole camera. 1 year limited manufacturer's... | |
| Wall Mount Handset for AN-8031MS Master Station. Handset Features: - Designed for use with AN-8031MS Master Station | |
| Weatherized Door Station for AN Series is designed to operate in conjunction with Aiphone's Intercom Exchange Unit. Door Station Features: - High-quality hands-free conversation - Weather resistant for outdoor use... | |
| YAZ-90-3W Microprocessor-based intercom. Features: - Requires no central exchange unit - Maximum capability of 90 stations installed per system - Wiring is accomplished by running 4 twisted pairs in parallel... |