TelephoneStuff.com Valcom One-Way Signature Series In-Wall Speaker V-1450

Description
Valcom One-Way Signature Series In-Wall Speaker is an in-wall speaker used for high fidelity music and voice reproduction. The one-way speaker/amplifier assembly features a 6 1/2 inch woofer, a 1 inch silk dome tweeter, with an acoustic lens, a white ABS plastic frame, steel grille 70% radial perforated with a scratch resistant white epoxy finish and a 6 watt high fidelity amplifier. A screwdriver set volume control is located behind the grille. Features: - Excellent voice and music reproduction - High fidelity 6 watt amplifier built-in - 6 1/2 inch woofer and 1 inch dome tweeter - Operates on -24 VDC power supply
Description
Valcom One-Way Signature Series In-Wall Speaker is an in-wall speaker used for high fidelity music and voice reproduction. The one-way speaker/amplifier assembly features a 6 1/2 inch woofer, a 1 inch silk dome tweeter, with an acoustic lens, a white ABS plastic frame, steel grille 70% radial perforated with a scratch resistant white epoxy finish and a 6 watt high fidelity amplifier. A screwdriver set volume control is located behind the grille. Features: - Excellent voice and music reproduction - High fidelity 6 watt amplifier built-in - 6 1/2 inch woofer and 1 inch dome tweeter - Operates on -24 VDC power supply

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Signature Series In-Wall Speaker - V-1450 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Signature Series In-Wall Speaker
V-1450
Valcom One-Way Signature Series In-Wall Speaker V-1450
Valcom One-Way Signature Series In-Wall Speaker is an in-wall speaker used for high fidelity music and voice reproduction. The one-way speaker/amplifier assembly features a 6 1/2 inch woofer, a 1 inch silk dome tweeter, with an acoustic lens, a white ABS plastic frame, steel grille 70% radial perforated with a scratch resistant white epoxy finish and a 6 watt high fidelity amplifier. A screwdriver set volume control is located behind the grille. Features: - Excellent voice and music reproduction - High fidelity 6 watt amplifier built-in - 6 1/2 inch woofer and 1 inch dome tweeter - Operates on -24 VDC power supply

Valcom One-Way Signature Series In-Wall Speaker is an in-wall speaker used for high fidelity music and voice reproduction. The one-way speaker/amplifier assembly features a 6 1/2 inch woofer, a 1 inch silk dome tweeter, with an acoustic lens, a white ABS plastic frame, steel grille 70% radial perforated with a scratch resistant white epoxy finish and a 6 watt high fidelity amplifier. A screwdriver set volume control is located behind the grille.
Features:
- Excellent voice and music reproduction
- High fidelity 6 watt amplifier built-in
- 6 1/2 inch woofer and 1 inch dome tweeter
- Operates on -24 VDC power supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1450
Product Name Valcom One-Way Signature Series In-Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-13N08A-SYQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 74 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
2 suppliers