TelephoneStuff.com Leviton 60 Watt In-Wall Flush Mount Speaker 40891

Description
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 6,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 9-5/8" x 6-1/4" wall opening
Description
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 6,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 9-5/8" x 6-1/4" wall opening

Suppliers

Company
Product
Description
Supplier Links
Leviton 60 Watt In-Wall Flush Mount Speaker - 40891 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 60 Watt In-Wall Flush Mount Speaker
40891
Leviton 60 Watt In-Wall Flush Mount Speaker 40891
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 6,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 9-5/8" x 6-1/4" wall opening

For use in anything from foreground music systems to fully-equipped home theaters.
Features:
- Paintable grill and frame
- 6-1/2" woofer
- 1/2" polydome tweeter
- 90 db sensitivity
- 8 Ohm impedence
- 6,000Hz crossover frequency
- 50 - 20,000Hz frequency response
- Includes mounting brackets
- 9-5/8" x 6-1/4" wall opening

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 40891
Product Name Leviton 60 Watt In-Wall Flush Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR7777N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 107 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details
4 suppliers